HEAT-SHRINK MARKER, 11.7MM X 1.5M, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:-; Marker Colour:White; Marker Dimensions:11.7mm x 1.5m; I.D. Max:7mm; I.D. Min:3.6mm; Shrink Ratio:2:1; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 72AC5801 |
| Product Name | Heat-Shrink Marker, 11.7Mm X 1.5M, White; Marker Type Brother |
| Wire & Cable Markers | Shrink Tube Marker |