The Mini Series In-Line Gear Motor Type G, part number GF18N015-BBYJ3N, from Brother International Corporation is designed for applications requiring compact and efficient power transmission. This gear motor operates within a power range of 1/50 to 1/6 horsepower and is available in various voltage configurations, including standard and special voltages. It features a robust construction with steel carbonitrided and die quenched gears, which contribute to its durability and extended lifespan. The gear motor is lubricated for life with high-grade synthetic grease, minimizing maintenance needs. Additionally, it offers flexibility in mounting styles and is suitable for both 50 Hz and 60 Hz applications. This product is ideal for engineers seeking a reliable and efficient solution for their power transmission needs.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | GF18N015-BBYJ3N |
| Product Name | Mini Series In-Line Gear Motor Type G |
| Phase | Three-phase |
| Output Power | 0.1667 HP |
| Continuous Torque | 74.0 In-lbs (85.33 kg-cm) |