RS Components, Ltd. Hinges 7264090

Description
Steel piano close sprung, 60 x 35mm
Request a Quote
Description
Steel piano close sprung, 60 x 35mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 7264090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
7264090
Hinges 7264090
Steel piano close sprung, 60 x 35mm

Steel piano close sprung, 60 x 35mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 7264090
Product Name Hinges
Hinge Type Continuous; Piano style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6693 inch (17 mm)
Length 2.44 inch (62 mm)
View Details
Hinges - 2937724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 1.5 inch (38 mm)
View Details
Hinges - 9174406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.72 inch (120 mm)
View Details
Hinges - 7264131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.0787 inch (2 mm)
Length 3.21 inch (81.5 mm)
View Details