The SmartTrak C100H is a high-performance digital mass flow controller designed for measuring and controlling gas mass flow rates up to 1000 standard liters per minute (slpm). It features true linear performance, ensuring high accuracy of ±1.0% of full scale, and repeatability of ±0.2% of full scale. The controller is equipped with Dial-A-Gas® technology, allowing users to select from up to ten pre-programmed gases, and it can accommodate various gases including certain corrosives and toxics.
The C100H utilizes a patented Laminar Flow Element (LFE) design and a frictionless-hoverin
Flow Controller
SmartTrak® 100 flow controller from Sierra Instruments is the next generation of our flagship Model 100 flow controllers. Building upon unprecedented performance, the SmartTrak 100 flow controller gives users the world’s most linear sensor, smoother valve performance, more robust electronics and even more control over a wide range of functions. The result is a series of mass flow meters and controllers that demonstrates premium flow instrumentation doesn’t have to be difficult to use.
Sierra's SmartTrak 100 is designed so that the physics are correct. Excellent performance results from a patented, inherently linear Laminar Flow Element (LFE) design, advanced platinum sensor technology, and Sierra’s proprietary frictionless-hoverin
Our digital communications solutions offer engineers and systems integrators, full system integration and networking capability with Sierra's mass flow control systems. Digital communications solutions include: Foundation Fieldbus, Modbus RTU, and Profibus DP. For enhanced networking capability, including two digital relays, totalization, inputs, and display, add the Compod Control Module™ to easily program a wide variety of common flow systems and process controls ranging from gas mixing and dilution to leak testing.
| Sierra Instruments, Inc. | |
|---|---|
| Product Category | Flow Controllers |
| Product Name | Flow Controller-SmartTrak C100H |
| Control | PID |
| Features | Rate Indication/ Control |
| Form Factor | Pipe Mounted |
| Interface | Digital Front Panel; Computer Programmable |
| Communication / Port Type | RS-232, RS-485 (optional), Profibus DP, Modbus, Foundation Fieldbus |