Bronkhorst USA Vary-P Valves F-042

Description
The control valve can be furnished as an integral part of a mass flow controllers, a pressure controller, or as a separate component. It is a proportional, electro magnetic control valve with extremely fast and smooth flow control characteristics. With reference to the specific fields of application there are different series of unique Bronkhorst High-Tech control valves. These are patented 2-phase control valves for applications with high (differential) pressures, up to 700 bar! The flow control section is the valve module as described above. The other section is a pressure compensation valve; the latter maintains a constant pressure difference across the first section of 4 bar. By doing so both the inlet pressure and the outlet pressure may change without having any impact on the Vary-P valve function.
Description
The control valve can be furnished as an integral part of a mass flow controllers, a pressure controller, or as a separate component. It is a proportional, electro magnetic control valve with extremely fast and smooth flow control characteristics. With reference to the specific fields of application there are different series of unique Bronkhorst High-Tech control valves. These are patented 2-phase control valves for applications with high (differential) pressures, up to 700 bar! The flow control section is the valve module as described above. The other section is a pressure compensation valve; the latter maintains a constant pressure difference across the first section of 4 bar. By doing so both the inlet pressure and the outlet pressure may change without having any impact on the Vary-P valve function.

Suppliers

Company
Product
Description
Supplier Links
Vary-P Valves - F-042 - Bronkhorst USA
Bethlehem, PA, USA
Vary-P Valves
F-042
Vary-P Valves F-042
The control valve can be furnished as an integral part of a mass flow controllers, a pressure controller, or as a separate component. It is a proportional, electro magnetic control valve with extremely fast and smooth flow control characteristics. With reference to the specific fields of application there are different series of unique Bronkhorst High-Tech control valves. These are patented 2-phase control valves for applications with high (differential) pressures, up to 700 bar! The flow control section is the valve module as described above. The other section is a pressure compensation valve; the latter maintains a constant pressure difference across the first section of 4 bar. By doing so both the inlet pressure and the outlet pressure may change without having any impact on the Vary-P valve function.

The control valve can be furnished as an integral part of a mass flow controllers, a pressure controller, or as a separate component. It is a proportional, electro magnetic control valve with extremely fast and smooth flow control characteristics. With reference to the specific fields of application there are different series of unique Bronkhorst High-Tech control valves.

These are patented 2-phase control valves for applications with high (differential) pressures, up to 700 bar! The flow control section is the valve module as described above. The other section is a pressure compensation valve; the latter maintains a constant pressure difference across the first section of 4 bar. By doing so both the inlet pressure and the outlet pressure may change without having any impact on the Vary-P valve function.

Supplier's Site

Technical Specifications

  Bronkhorst USA
Product Category Industrial Valves
Product Number F-042
Product Name Vary-P Valves
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE10-M1BH-5LS-QS-4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valve, Pressure Relief, 110 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details