Shanghai Thinktank Process Management Co., Ltd Servo Motor Control Valve (1.4539 230VAC 50/60HZ) TRC250/B

Description
Description Highly Corrosion Resistant Servomotor Control Valve TRC250/B Developed for RO Systems This RO metering valve is designed for precise pressure control in reverse osmosis systems, and the THINKTANK RC250 small control valve is the market leader in this application. For most RO applications, we commend the highly corrosion-resistant servo-motor control valve TRC250, which has been specially developed for use in RO systems. This RO metering valve is designed for precise pressure control in reverse osmosis systems, where the THINKTANK RC250/B metering control valve is the market leader in China. We recommend the AISI 904L (1.4539) stainless steel valve with AISI 316 SS valve internals. For more corrosive media, we offer duplex stainless steel or Hastelloy valves. The valve can also be fitted with a special 3-point or 4-20mA electric actuator for seawater environments. Description Sizes 1", 3/4", 1/2" and 1/4" 904L Valve Body Suitable For Reverse Osmosis Water Control Many Variants Not Listed Here Application Designed for pressure control in reverse osmosis systems. ro system RO System Valve Connections(availabl e in) ¼” NPT ,PN 345 3/8" NPT ,PN 345 bar ½” NPT ,PN 345 bar ¾” NPT ,PN 100 bar 1" NPT ,PN 100 bar Special versions for higher pressures are available. Valve Body Material 1.4539 (904L) 1.4404 (316L) Special versions with Duplex® or Hastelloy® materials are available. Seals Material PTFE herringbone rings are standard. Electric Actuators Special versions for sea water environments Normal input 3-point control (switching) Optional 4-20 mA input signal (analog) Integration of two adjustable limit switches Power supply: 230 VAC
Request a Quote
Description
Description Highly Corrosion Resistant Servomotor Control Valve TRC250/B Developed for RO Systems This RO metering valve is designed for precise pressure control in reverse osmosis systems, and the THINKTANK RC250 small control valve is the market leader in this application. For most RO applications, we commend the highly corrosion-resistant servo-motor control valve TRC250, which has been specially developed for use in RO systems. This RO metering valve is designed for precise pressure control in reverse osmosis systems, where the THINKTANK RC250/B metering control valve is the market leader in China. We recommend the AISI 904L (1.4539) stainless steel valve with AISI 316 SS valve internals. For more corrosive media, we offer duplex stainless steel or Hastelloy valves. The valve can also be fitted with a special 3-point or 4-20mA electric actuator for seawater environments. Description Sizes 1", 3/4", 1/2" and 1/4" 904L Valve Body Suitable For Reverse Osmosis Water Control Many Variants Not Listed Here Application Designed for pressure control in reverse osmosis systems. ro system RO System Valve Connections(availabl e in) ¼” NPT ,PN 345 3/8" NPT ,PN 345 bar ½” NPT ,PN 345 bar ¾” NPT ,PN 100 bar 1" NPT ,PN 100 bar Special versions for higher pressures are available. Valve Body Material 1.4539 (904L) 1.4404 (316L) Special versions with Duplex® or Hastelloy® materials are available. Seals Material PTFE herringbone rings are standard. Electric Actuators Special versions for sea water environments Normal input 3-point control (switching) Optional 4-20 mA input signal (analog) Integration of two adjustable limit switches Power supply: 230 VAC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servo Motor Control Valve (1.4539 230VAC 50/60HZ) - TRC250/B - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
Servo Motor Control Valve (1.4539 230VAC 50/60HZ)
TRC250/B
Servo Motor Control Valve (1.4539 230VAC 50/60HZ) TRC250/B
Description Highly Corrosion Resistant Servomotor Control Valve TRC250/B Developed for RO Systems This RO metering valve is designed for precise pressure control in reverse osmosis systems, and the THINKTANK RC250 small control valve is the market leader in this application. For most RO applications, we commend the highly corrosion-resistant servo-motor control valve TRC250, which has been specially developed for use in RO systems. This RO metering valve is designed for precise pressure control in reverse osmosis systems, where the THINKTANK RC250/B metering control valve is the market leader in China. We recommend the AISI 904L (1.4539) stainless steel valve with AISI 316 SS valve internals. For more corrosive media, we offer duplex stainless steel or Hastelloy valves. The valve can also be fitted with a special 3-point or 4-20mA electric actuator for seawater environments. Description Sizes 1", 3/4", 1/2" and 1/4" 904L Valve Body Suitable For Reverse Osmosis Water Control Many Variants Not Listed Here Application Designed for pressure control in reverse osmosis systems. ro system RO System Valve Connections(availabl e in) ¼” NPT ,PN 345 3/8" NPT ,PN 345 bar ½” NPT ,PN 345 bar ¾” NPT ,PN 100 bar 1" NPT ,PN 100 bar Special versions for higher pressures are available. Valve Body Material 1.4539 (904L) 1.4404 (316L) Special versions with Duplex® or Hastelloy® materials are available. Seals Material PTFE herringbone rings are standard. Electric Actuators Special versions for sea water environments Normal input 3-point control (switching) Optional 4-20 mA input signal (analog) Integration of two adjustable limit switches Power supply: 230 VAC

Description

Highly Corrosion Resistant Servomotor Control Valve TRC250/B Developed for RO Systems

This RO metering valve is designed for precise pressure control in reverse osmosis systems, and the THINKTANK RC250 small control valve is the market leader in this application.
For most RO applications, we commend the highly corrosion-resistant servo-motor control valve TRC250, which has been specially developed for use in RO systems.
This RO metering valve is designed for precise pressure control in reverse osmosis systems, where the THINKTANK RC250/B metering control valve is the market leader in China.
We recommend the AISI 904L (1.4539) stainless steel valve with AISI 316 SS valve internals. For more corrosive media, we offer duplex stainless steel or Hastelloy valves.
The valve can also be fitted with a special 3-point or 4-20mA electric actuator for seawater environments.

Description



  • Sizes 1", 3/4", 1/2" and 1/4"
  • 904L Valve Body
  • Suitable For Reverse Osmosis Water Control
  • Many Variants Not Listed Here

Application

Designed for pressure control in reverse osmosis systems.

ro system

RO System Valve Connections(available in)



  • ¼” NPT ,PN 345
  • 3/8" NPT ,PN 345 bar
  • ½” NPT ,PN 345 bar
  • ¾” NPT ,PN 100 bar
  • 1" NPT ,PN 100 bar
  • Special versions for higher pressures are available.

Valve Body Material



  • 1.4539 (904L)
  • 1.4404 (316L)
  • Special versions with Duplex® or Hastelloy® materials are available.

Seals Material

PTFE herringbone rings are standard.

Electric Actuators



  • Special versions for sea water environments
  • Normal input 3-point control (switching)
  • Optional 4-20 mA input signal (analog)
  • Integration of two adjustable limit switches
  • Power supply: 230 VAC
Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Number TRC250/B
Product Name Servo Motor Control Valve (1.4539 230VAC 50/60HZ)
Valve Type Control Valve; Directional
Unlock Full Specs
to access all available technical data

Similar Products

High-Pressure Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Globe
Media Steam
View Details
Linear Cage Control Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Globe
Valve Size 2.00 to 20.00 inch (50.80 to 508.00 mm)
View Details
3-Way Diverting/Mixing Globe Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Cryogenic; Directional; Diverter; Mixing; Globe
Media Steam; Air
View Details
Double Eccentric Plug Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Plug
View Details