Broadcom Inc. Embedded - Embedded - Microprocessors - XLS108XD0750-11 XLS108XD0750-11

Description
Manufacturer: Broadcom Limited Win Source Part Number: 750809-XLS108XD0750- 11 Part Status: Last Time Buy Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 750809-XLS108XD0750- 11 Part Status: Last Time Buy Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - XLS108XD0750-11 - 750809-XLS108XD0750-11 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XLS108XD0750-11
750809-XLS108XD0750-11
Embedded - Embedded - Microprocessors - XLS108XD0750-11 750809-XLS108XD0750-11
Manufacturer: Broadcom Limited Win Source Part Number: 750809-XLS108XD0750- 11 Part Status: Last Time Buy Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 750809-XLS108XD0750-11
Part Status: Last Time Buy
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
750MHZ Embedded Microprocessor MPU - 694-XLS108XD0750-11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MHZ Embedded Microprocessor MPU
694-XLS108XD0750-11
750MHZ Embedded Microprocessor MPU 694-XLS108XD0750-11
XLS108 750MHZ NOMINAL 845BGP PRO Product overview: XLS108XD0750-11 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 750MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLS108XD0750-11 can be used for catalog matching and distributor lookup.

XLS108 750MHZ NOMINAL 845BGP PRO Product overview: XLS108XD0750-11 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 750MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLS108XD0750-11 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
XLS108XD0750-11
Integrated Circuits (ICs) - Embedded - Microprocessors XLS108XD0750-11
XLS108 750MHZ NOMINAL 845BGP PRO

XLS108 750MHZ NOMINAL 845BGP PRO

Supplier's Site
Embedded - Microprocessors - XLS108XD0750-11 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XLS108XD0750-11
Embedded - Microprocessors XLS108XD0750-11
XLS108 750MHZ NOMINAL 845BGP PRO

XLS108 750MHZ NOMINAL 845BGP PRO

Supplier's Site Datasheet
Microprocessors - XLS108XD0750-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XLS108XD0750-11
Microprocessors XLS108XD0750-11
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 750809-XLS108XD0750-11 694-XLS108XD0750-11 XLS108XD0750-11 XLS108XD0750-11 XLS108XD0750-11
Product Name Embedded - Embedded - Microprocessors - XLS108XD0750-11 750MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AM3505 Sitara Processor - AM3505AZERA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details