Rochester Electronics Embedded - Embedded - Microprocessors - F28F020150 F28F020150

Description
Manufacturer: Intel Win Source Part Number: 918837-F28F020150 Series: * Features: Microprocessor IC series Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918837-F28F020150 Series: * Features: Microprocessor IC series Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - F28F020150 - 918837-F28F020150 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - F28F020150
918837-F28F020150
Embedded - Embedded - Microprocessors - F28F020150 918837-F28F020150
Manufacturer: Intel Win Source Part Number: 918837-F28F020150 Series: * Features: Microprocessor IC series Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071

Manufacturer: Intel
Win Source Part Number: 918837-F28F020150
Series: *
Features: Microprocessor IC series
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071

Buy Now Datasheet
Embedded - Microprocessors - F28F020150 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
F28F020150
Embedded - Microprocessors F28F020150
FLASH, 256KX8, 150NS, PDSO32

FLASH, 256KX8, 150NS, PDSO32

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 918837-F28F020150 F28F020150
Product Name Embedded - Embedded - Microprocessors - F28F020150 Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - D6417750SVBT133V - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Microprocessors - 150-ATSAMA5D28C-LD1G-CURCT-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details