Intel Corporation Microprocessors 5962-9457806NXC

Description
SE Pentium®Processor Microprocessor IC Intel® Pentium® 1 Core, 32-Bit 120MHz 296-CPGA
Datasheet
Description
SE Pentium®Processor Microprocessor IC Intel® Pentium® 1 Core, 32-Bit 120MHz 296-CPGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 5962-9457806NXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
5962-9457806NXC
Microprocessors 5962-9457806NXC
SE Pentium®Processor Microprocessor IC Intel® Pentium® 1 Core, 32-Bit 120MHz 296-CPGA

SE Pentium®Processor Microprocessor IC Intel® Pentium® 1 Core, 32-Bit 120MHz 296-CPGA

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microprocessors
5962-9457806NXC
Integrated Circuits (ICs) - Embedded - Microprocessors 5962-9457806NXC
IC MPU INTEL 120MHZ 296CPGA

IC MPU INTEL 120MHZ 296CPGA

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 5962-9457806NXC 5962-9457806NXC
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3517AZER - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3517 Sitara Processor - AM3517AZCNA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Intel® Celeron® Processor 1017U (2M Cache, 1.60 GHz) - 1017U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1600 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details