Broadcom Inc. Embedded - Embedded - Microprocessors - XLS018XD0750-11 XLS018XD0750-11

Description
Manufacturer: Broadcom Limited Win Source Part Number: 813415-XLS018XD0750- 11 Part Status: Obsolete Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 813415-XLS018XD0750- 11 Part Status: Obsolete Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - XLS018XD0750-11 - 813415-XLS018XD0750-11 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XLS018XD0750-11
813415-XLS018XD0750-11
Embedded - Embedded - Microprocessors - XLS018XD0750-11 813415-XLS018XD0750-11
Manufacturer: Broadcom Limited Win Source Part Number: 813415-XLS018XD0750- 11 Part Status: Obsolete Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 813415-XLS018XD0750-11
Part Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
750MHZ Embedded Microprocessor MPU - 694-XLS018XD0750-11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MHZ Embedded Microprocessor MPU
694-XLS018XD0750-11
750MHZ Embedded Microprocessor MPU 694-XLS018XD0750-11
XLS018 750MHZ NOMINAL 845BGP PRO / Microprocessor IC * Product overview: XLS018XD0750-11 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 750MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLS018XD0750-11 can be used for catalog matching and distributor lookup.

XLS018 750MHZ NOMINAL 845BGP PRO / Microprocessor IC * Product overview: XLS018XD0750-11 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 750MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLS018XD0750-11 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microprocessors - XLS018XD0750-11 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XLS018XD0750-11
Embedded - Microprocessors XLS018XD0750-11
XLS018 750MHZ NOMINAL 845BGP PRO

XLS018 750MHZ NOMINAL 845BGP PRO

Supplier's Site Datasheet
Microprocessors - XLS018XD0750-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XLS018XD0750-11
Microprocessors XLS018XD0750-11
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 813415-XLS018XD0750-11 694-XLS018XD0750-11 XLS018XD0750-11 XLS018XD0750-11
Product Name Embedded - Embedded - Microprocessors - XLS018XD0750-11 750MHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - TSPC603RVGS8LC - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 603e
View Details
3 suppliers