Rochester Electronics Microprocessors 8501002YC

Description
Microprocessor IC *
Datasheet
Description
Microprocessor IC *
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 8501002YC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
8501002YC
Microprocessors 8501002YC
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 8501002YC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microprocessors
8501002YC
Integrated Circuits (ICs) - Embedded - Microprocessors 8501002YC
DUAL MARKED (MQ80186-6/BYC)

DUAL MARKED (MQ80186-6/BYC)

Supplier's Site
Embedded - Microprocessors - 8501002YC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
8501002YC
Embedded - Microprocessors 8501002YC
DUAL MARKED (MQ80186-6/BYC)

DUAL MARKED (MQ80186-6/BYC)

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 8501002YC 8501002YC 8501002YC
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

AM3871 Sitara Processor - AM3871CCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
Embedded - Microprocessors - AM3715CUS100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details