Texas Instruments Embedded Microprocessor MPU AM3703CUSNEST

Description
IC MPU CORTEX SITARA 423FCBGA Product overview: AM3703CUSNEST from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3703CUSNEST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU CORTEX SITARA 423FCBGA Product overview: AM3703CUSNEST from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3703CUSNEST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-AM3703CUSNEST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-AM3703CUSNEST
Embedded Microprocessor MPU 694-AM3703CUSNEST
IC MPU CORTEX SITARA 423FCBGA Product overview: AM3703CUSNEST from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3703CUSNEST can be used for catalog matching and distributor lookup.

IC MPU CORTEX SITARA 423FCBGA Product overview: AM3703CUSNEST from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3703CUSNEST can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AM3703CUSNEST - 768455-AM3703CUSNEST - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3703CUSNEST
768455-AM3703CUSNEST
Embedded - Embedded - Microprocessors - AM3703CUSNEST 768455-AM3703CUSNEST
Manufacturer: Texas Instruments Win Source Part Number: 768455-AM3703CUSNEST Series: Sitara Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD USB: USB 2.0 (4) Voltage - I/O: 1.8V Package: 1089-BFBGA, FCBGA Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Categories: Integrated Circuits (ICs) Manufacturer Package: 1089-FCBGA (27x27) Introduction Date: September 13, 2015 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768455-AM3703CUSNEST
Series: Sitara
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
USB: USB 2.0 (4)
Voltage - I/O: 1.8V
Package: 1089-BFBGA, FCBGA
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1089-FCBGA (27x27)
Introduction Date: September 13, 2015
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC MPU CORTEX SITARA 423FCBGA - 815-AM3703CUSNEST - Utmel Electronic Limited
Hong Kong, China
IC MPU CORTEX SITARA 423FCBGA
815-AM3703CUSNEST
IC MPU CORTEX SITARA 423FCBGA 815-AM3703CUSNEST
IC MPU CORTEX SITARA 423FCBGA

IC MPU CORTEX SITARA 423FCBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AM3703CUSNEST 768455-AM3703CUSNEST 815-AM3703CUSNEST
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM3703CUSNEST IC MPU CORTEX SITARA 423FCBGA
Pin Count 423 423
Data Bus 32-Bit
Supply Voltage 1.8V 1.1V
Operating Temperature 0 to 90 C (32 to 194 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - EWIXP460BAD - Lingto Electronic Limited
Specs
Architecture RISC
View Details
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D27B-CU - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details