Broadcom Inc. Embedded Microprocessor MPU XLP432GD0800-22

Description
IC PROCESSOR HS 47.5X47.5 2003 Product overview: XLP432GD0800-22 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP432GD0800-22 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PROCESSOR HS 47.5X47.5 2003 Product overview: XLP432GD0800-22 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP432GD0800-22 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-XLP432GD0800-22 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-XLP432GD0800-22
Embedded Microprocessor MPU 694-XLP432GD0800-22
IC PROCESSOR HS 47.5X47.5 2003 Product overview: XLP432GD0800-22 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP432GD0800-22 can be used for catalog matching and distributor lookup.

IC PROCESSOR HS 47.5X47.5 2003 Product overview: XLP432GD0800-22 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP432GD0800-22 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - XLP432GD0800-22 - 811612-XLP432GD0800-22 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XLP432GD0800-22
811612-XLP432GD0800-22
Embedded - Embedded - Microprocessors - XLP432GD0800-22 811612-XLP432GD0800-22
Manufacturer: Broadcom Limited Win Source Part Number: 811612-XLP432GD0800- 22 Part Status: Obsolete (End Of Life) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 811612-XLP432GD0800-22
Part Status: Obsolete (End Of Life)
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Embedded - Microprocessors - XLP432GD0800-22 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XLP432GD0800-22
Embedded - Microprocessors XLP432GD0800-22
IC PROCESSOR HS 47.5X47.5 2003

IC PROCESSOR HS 47.5X47.5 2003

Supplier's Site Datasheet
Microprocessors - XLP432GD0800-22 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XLP432GD0800-22
Microprocessors XLP432GD0800-22
Microprocessor IC -

Microprocessor IC -

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-XLP432GD0800-22 811612-XLP432GD0800-22 XLP432GD0800-22 XLP432GD0800-22
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - XLP432GD0800-22 Embedded - Microprocessors Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA718BJGCBDQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 750 MHz
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details