BROADCOM INC.
XLP316XD1600-20 -- MICROPROCESSORS
Broadcom Inc.
Microprocessors
XLP316XD1600-20
Description
Microprocessor IC *
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
Microprocessor IC *
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
XLP316XD1600-20 |
XLP316XD1600-20 |
|
Product Name
|
Microprocessors |
Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V
Package Type
Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Teledyne e2v Semiconductors
Data Bus
64-Bit
Microprocessor Family
, Processing Module
Package Type
Other; 1415 pin / 0.8mm pitch
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
|