BROADCOM INC.
XLP316LXD0800-21 -- EMBEDDED - MICROPROCESSORS
Broadcom Inc.
Embedded - Microprocessors
XLP316LXD0800-21
Description
862 FCBGA+HS 31X31MM
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
862 FCBGA+HS 31X31MM
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
XLP316LXD0800-21 |
XLP316LXD0800-21 |
|
Product Name
|
Embedded - Microprocessors |
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; FCBGA
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Microchip Technology, Inc.
Data Bus
32-Bit
Microprocessor Family
ARM; ARM926EJ-S
Supply Voltage
1.8V; 2.5V; 3.3V
View Details