Microchip Technology, Inc. 600MHZ Embedded Microprocessor MPU ATSAMA5D42B-CUR

Description
IC MPU SAMA5D4 600MHZ 361TFBGA Product overview: ATSAMA5D42B-CUR from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D42B-CUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU SAMA5D4 600MHZ 361TFBGA Product overview: ATSAMA5D42B-CUR from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D42B-CUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600MHZ Embedded Microprocessor MPU - 694-ATSAMA5D42B-CUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MHZ Embedded Microprocessor MPU
694-ATSAMA5D42B-CUR
600MHZ Embedded Microprocessor MPU 694-ATSAMA5D42B-CUR
IC MPU SAMA5D4 600MHZ 361TFBGA Product overview: ATSAMA5D42B-CUR from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D42B-CUR can be used for catalog matching and distributor lookup.

IC MPU SAMA5D4 600MHZ 361TFBGA Product overview: ATSAMA5D42B-CUR from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D42B-CUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1381478-ATSAMA5D42B-CUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1381478-ATSAMA5D42B-CUR
Integrated Circuits (ICs) - Embedded - Microprocessors 1381478-ATSAMA5D42B-CUR
Win Source Part Number: 1381478-ATSAMA5D42B- CUR Category: Integrated Circuits (ICs)>Embedded>Micro processors Series: SAMA5D4 Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: LPDDR, LPDDR2, DDR2 Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 (3) Voltage - I/O: 1.2V, 1.8V, 3.3V Security Features: AES, SHA, TDES, TRNG Package: Tape & Reel Additional Interfaces: EBI, I²C, MMC/SD/SDIO, SPI, SSC, UART, USART Standard Package: 1,000 pcs Mounting Type: Surface Mount Package / Case: 361-TFBGA Supplier Device Package: 361-TFBGA (16x16) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATSAMA5 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381478-ATSAMA5D42B-CUR
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Series: SAMA5D4
Core Processor: ARM® Cortex®-A5
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON™ SIMD
RAM Controllers: LPDDR, LPDDR2, DDR2
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100Mbps (1)
USB: USB 2.0 (3)
Voltage - I/O: 1.2V, 1.8V, 3.3V
Security Features: AES, SHA, TDES, TRNG
Package: Tape & Reel
Additional Interfaces: EBI, I²C, MMC/SD/SDIO, SPI, SSC, UART, USART
Standard Package: 1,000 pcs
Mounting Type: Surface Mount
Package / Case: 361-TFBGA
Supplier Device Package: 361-TFBGA (16x16)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAMA5
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Microprocessors - ATSAMA5D42B-CURTR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D42B-CURTR-ND
Microprocessors ATSAMA5D42B-CURTR-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 361-TFBGA (16x16)

ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 361-TFBGA (16x16)

Buy Now Datasheet
Microprocessors - ATSAMA5D42B-CURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D42B-CURDKR-ND
Microprocessors ATSAMA5D42B-CURDKR-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 361-TFBGA (16x16)

ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 361-TFBGA (16x16)

Buy Now Datasheet
Microprocessors - ATSAMA5D42B-CURCT-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D42B-CURCT-ND
Microprocessors ATSAMA5D42B-CURCT-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 361-TFBGA (16x16)

ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 361-TFBGA (16x16)

Buy Now Datasheet
Microprocessors - ATSAMA5D42B-CUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
ATSAMA5D42B-CUR
Microprocessors ATSAMA5D42B-CUR
ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 361-TFBGA (16x16)

ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 361-TFBGA (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D42B-CUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
ATSAMA5D42B-CUR
Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D42B-CUR
IC MPU SAMA5D4 600MHZ 361TFBGA

IC MPU SAMA5D4 600MHZ 361TFBGA

Supplier's Site
Embedded - Microprocessors - ATSAMA5D42B-CUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
ATSAMA5D42B-CUR
Embedded - Microprocessors ATSAMA5D42B-CUR
BGA GREEN, IND TEMP

BGA GREEN, IND TEMP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
ATSAMA5D42B-CUR
Microprocessors - MPU ATSAMA5D42B-CUR
Microprocessors - MPU BGA GREEN, IND

Microprocessors - MPU BGA GREEN, IND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-ATSAMA5D42B-CUR 1381478-ATSAMA5D42B-CUR ATSAMA5D42B-CURTR-ND ATSAMA5D42B-CUR ATSAMA5D42B-CUR ATSAMA5D42B-CUR ATSAMA5D42B-CUR
Product Name 600MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors - MPU
Supply Voltage 1.26 V 1.2V, 1.8V, 3.3V 1.2V; 1.8V; 3.3V
Package Type Other; Tape & Reel (TR) Other; 361-TFBGA BGA; Other; 361-TFBGA
Pin Count 361 361
Clock Speed 600 MHz 600 MHz 600 MHz 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25EMPPC603E2BB200Z - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC EM603e
View Details
Microprocessors - DRA716BGGCBDRQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 352 TBGA
Clock Speed 350 MHz
View Details
Microprocessors - ATSAMA5D225C-D1M-CURDKR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers