Broadcom Inc. Optoelectronics - Fiber Optics - Transmitters - Discrete SP000063871

Description
Win Source Part Number: 1242501-SP000063871 Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Connector Type: Connector-less Standard Package: 200 Capacitance: 30 pF Voltage - DC Reverse (Vr) (Max): 3 V Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 2.1V Wavelength: 650nm Spectral Bandwidth: 25nm ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: SP000063871,516-3082 Base Product Number: SP000063871
Request a Quote Datasheet
Description
Win Source Part Number: 1242501-SP000063871 Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Connector Type: Connector-less Standard Package: 200 Capacitance: 30 pF Voltage - DC Reverse (Vr) (Max): 3 V Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 2.1V Wavelength: 650nm Spectral Bandwidth: 25nm ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: SP000063871,516-3082 Base Product Number: SP000063871
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transmitters - Discrete - 1242501-SP000063871 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transmitters - Discrete
1242501-SP000063871
Optoelectronics - Fiber Optics - Transmitters - Discrete 1242501-SP000063871
Win Source Part Number: 1242501-SP000063871 Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Connector Type: Connector-less Standard Package: 200 Capacitance: 30 pF Voltage - DC Reverse (Vr) (Max): 3 V Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 2.1V Wavelength: 650nm Spectral Bandwidth: 25nm ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: SP000063871,516-3082 Base Product Number: SP000063871

Win Source Part Number: 1242501-SP000063871
Category: Optoelectronics>Fiber Optics - Transmitters - Discrete
Connector Type: Connector-less
Standard Package: 200
Capacitance: 30 pF
Voltage - DC Reverse (Vr) (Max): 3 V
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 2.1V
Wavelength: 650nm
Spectral Bandwidth: 25nm
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: SP000063871,516-3082
Base Product Number: SP000063871

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1242501-SP000063871
Product Name Optoelectronics - Fiber Optics - Transmitters - Discrete
VR 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon PIN Diodes, Packaged and Bondable Chips - APD1510-000 - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
6 suppliers
Rectifier Diode - 1N5809 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 6000 mA
View Details
General-purpose Schottky diode - 1PS79SB40,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers