Broadcom Inc. Fiber Optics - Fiber Optics - Transmitters - Discrete - SP000063814 SP000063814

Description
Manufacturer: Broadcom Limited Win Source Part Number: 934690-SP000063814 Features: Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less Package: Bulk Family Name: SP000063814 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-2213, SP000063814-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 934690-SP000063814 Features: Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less Package: Bulk Family Name: SP000063814 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-2213, SP000063814-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transmitters - Discrete - SP000063814 - 934690-SP000063814 - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - SP000063814
934690-SP000063814
Fiber Optics - Fiber Optics - Transmitters - Discrete - SP000063814 934690-SP000063814
Manufacturer: Broadcom Limited Win Source Part Number: 934690-SP000063814 Features: Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less Package: Bulk Family Name: SP000063814 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-2213, SP000063814-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 934690-SP000063814
Features: Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less
Package: Bulk
Family Name: SP000063814
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-2213, SP000063814-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 934690-SP000063814
Product Name Fiber Optics - Fiber Optics - Transmitters - Discrete - SP000063814
Diode Type Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Diodes - NC203 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Specs
Diode Applications Rectifier
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Rectifier Assembly - SPJ200F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 24 volts
View Details