Broadcom Inc. RF Switches NL7512DVH-350H

Description
RF Switch IC
Description
RF Switch IC

Suppliers

Company
Product
Description
Supplier Links
RF Switches - NL7512DVH-350H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
NL7512DVH-350H
RF Switches NL7512DVH-350H
RF Switch IC

RF Switch IC

Buy Now
Shenzhen, China
RF and Wireless - RF Switches
NL7512DVH-350H
RF and Wireless - RF Switches NL7512DVH-350H
FCBGA+HS 25X25 529

FCBGA+HS 25X25 529

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches
Product Number NL7512DVH-350H NL7512DVH-350H
Product Name RF Switches RF and Wireless - RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Si83004BF-IT Smart Switch - Si83004BF-IT - Skyworks Solutions, Inc.
Specs
Control Interface Parallel
Output Channels 4
View Details
Reflective SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω - MSW2-50+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 MHz
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details