Broadcom Inc. RF/IF and RFID - RF Switches NL7128RFGLRB02450A

Description
Win Source Part Number: 1082416-NL7128RFGLRB 02450A Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 2,500 ECCN: OBSOLETE Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1082416-NL7128RFGLRB 02450A Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 2,500 ECCN: OBSOLETE Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1082416-NL7128RFGLRB02450A - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1082416-NL7128RFGLRB02450A
RF/IF and RFID - RF Switches 1082416-NL7128RFGLRB02450A
Win Source Part Number: 1082416-NL7128RFGLRB 02450A Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 2,500 ECCN: OBSOLETE Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1082416-NL7128RFGLRB02450A
Category: RF/IF and RFID>RF Switches
Series: *
Package: Tray
Standard Package: 2,500
ECCN: OBSOLETE
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now
RF Switches - NL7128RFGLRB02450A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1082416-NL7128RFGLRB02450A NL7128RFGLRB02450A
Product Name RF/IF and RFID - RF Switches RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS8F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 2150 MHz
Type Single Pole Eight Throw; SP8T
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Reflective SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω - MSW2-50+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 MHz
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details