Broadcom Inc. RF/IF and RFID - RF Switches NL56617DFSV-450

Description
Win Source Part Number: 1211832-NL56617DFSV- 450 Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 1 Alternative Parts (Cross-Reference): NL56617DFSV450; Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: NL56617 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1211832-NL56617DFSV- 450 Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 1 Alternative Parts (Cross-Reference): NL56617DFSV450; Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: NL56617 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1211832-NL56617DFSV-450 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1211832-NL56617DFSV-450
RF/IF and RFID - RF Switches 1211832-NL56617DFSV-450
Win Source Part Number: 1211832-NL56617DFSV- 450 Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 1 Alternative Parts (Cross-Reference): NL56617DFSV450; Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: NL56617 Product Status: Obsolete

Win Source Part Number: 1211832-NL56617DFSV-450
Category: RF/IF and RFID>RF Switches
Series: *
Package: Tray
Standard Package: 1
Alternative Parts (Cross-Reference): NL56617DFSV450;
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Base Product Number: NL56617
Product Status: Obsolete

Buy Now
RF Switches - NL56617DFSV-450 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
NL56617DFSV-450
RF Switches NL56617DFSV-450
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1211832-NL56617DFSV-450 NL56617DFSV-450
Product Name RF/IF and RFID - RF Switches RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
0.4 to 3.8 GHz SPDT Switch - SKY13581-676LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 700 to 3800 MHz
Type Single Pole Double Throw; SPDT
View Details
2 suppliers
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18-12BM+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details
2 suppliers
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details