Skyworks Solutions, Inc. 0.4 to 3.8 GHz SPDT Switch SKY13581-676LF

Description
The SKY13581-676LF is a single-pole, double-throw (SPDT) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF line. The switch can operate over the temperature range of −40 C to +85 C. Switching is controlled by two CMOS/TTL compatible control voltage inputs (VC1 and VC2). Depending on the logic voltage level applied to the control pin, the RFC pin is connected to one of two switched RF outputs (RF1 or RF2) by using a low insertion loss path, while the path between the RFC pin and the other RF pin is in isolation. The SKY13581-676LF is provided in a small 9-pin, 1.1  1.1  0.5 mm QFN package.
Request a Quote Datasheet
Description
The SKY13581-676LF is a single-pole, double-throw (SPDT) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF line. The switch can operate over the temperature range of −40 C to +85 C. Switching is controlled by two CMOS/TTL compatible control voltage inputs (VC1 and VC2). Depending on the logic voltage level applied to the control pin, the RFC pin is connected to one of two switched RF outputs (RF1 or RF2) by using a low insertion loss path, while the path between the RFC pin and the other RF pin is in isolation. The SKY13581-676LF is provided in a small 9-pin, 1.1  1.1  0.5 mm QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4 to 3.8 GHz SPDT Switch - SKY13581-676LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.4 to 3.8 GHz SPDT Switch
SKY13581-676LF
0.4 to 3.8 GHz SPDT Switch SKY13581-676LF
The SKY13581-676LF is a single-pole, double-throw (SPDT) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF line. The switch can operate over the temperature range of −40 C to +85 C. Switching is controlled by two CMOS/TTL compatible control voltage inputs (VC1 and VC2). Depending on the logic voltage level applied to the control pin, the RFC pin is connected to one of two switched RF outputs (RF1 or RF2) by using a low insertion loss path, while the path between the RFC pin and the other RF pin is in isolation. The SKY13581-676LF is provided in a small 9-pin, 1.1  1.1  0.5 mm QFN package.

The SKY13581-676LF is a single-pole, double-throw (SPDT) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF line. The switch can operate over the temperature range of −40 C to +85 C. Switching is controlled by two CMOS/TTL compatible control voltage inputs (VC1 and VC2). Depending on the logic voltage level applied to the control pin, the RFC pin is connected to one of two switched RF outputs (RF1 or RF2) by using a low insertion loss path, while the path between the RFC pin and the other RF pin is in isolation. The SKY13581-676LF is provided in a small 9-pin, 1.1  1.1  0.5 mm QFN package.

Supplier's Site
RF and Microwave Switch - SKY13581-676LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13581-676LF
RF and Microwave Switch SKY13581-676LF
The SKY13581-676LF is a single-pole, double-throw (SPDT) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF line. The switch can operate over the temperature range of −40 C to +85 C. Switching is controlled by two CMOS/TTL compatible control voltage inputs (VC1 and VC2). Depending on the logic voltage level applied to the control pin, the RFC pin is connected to one of two switched RF outputs (RF1 or RF2) by using a low insertion loss path, while the path between the RFC pin and the other RF pin is in isolation. The SKY13581-676LF is provided in a small 9-pin, 1.1 x 1.1 x 0.5 mm QFN package.

The SKY13581-676LF is a single-pole, double-throw (SPDT) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF line. The switch can operate over the temperature range of −40 C to +85 C.

Switching is controlled by two CMOS/TTL compatible control voltage inputs (VC1 and VC2). Depending on the logic voltage level applied to the control pin, the RFC pin is connected to one of two switched RF outputs (RF1 or RF2) by using a low insertion loss path, while the path between the RFC pin and the other RF pin is in isolation.

The SKY13581-676LF is provided in a small 9-pin, 1.1 x 1.1 x 0.5 mm QFN package.

Supplier's Site Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD
Product Category RF Switches RF Switches
Product Number SKY13581-676LF SKY13581-676LF
Product Name 0.4 to 3.8 GHz SPDT Switch RF and Microwave Switch
Package Type Surface Mount; QFN, 12L QFN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs SP2T Switch for Ultra Wideband (UWB) 3–8 GHz - SKY13298-360LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 8L
Frequency Range 3000 to 8000 MHz
Isolation 22 to 25 dB
View Details
3 suppliers
GaAs SPDT 7 W Switch 20 MHz - 5 GHz - SKY13299-321LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 20 to 5000 MHz
Isolation 22 to 30 dB
View Details
3 suppliers
0.1 to 3.8 GHz SP4T Medium-Power Antenna Tuning Switch - SKY19249-686LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 10L
Frequency Range 100 to 3800 MHz
Type Single Pole Four Throw; SP4T
View Details
2 suppliers
0.4 to 5.9 GHz DPDT Low Insertion Loss / High-Isolation Sky5® Switch - SKY5A1007 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 400 to 5900 MHz
Isolation 30 dB
View Details
5 suppliers