Broadcom Inc. RF/IF and RFID - RF Switches NL5512DH-266

Description
Win Source Part Number: 985124-NL5512DH-266 Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 44 ECCN: OBSOLETE Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 985124-NL5512DH-266 Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 44 ECCN: OBSOLETE Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 985124-NL5512DH-266 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
985124-NL5512DH-266
RF/IF and RFID - RF Switches 985124-NL5512DH-266
Win Source Part Number: 985124-NL5512DH-266 Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 44 ECCN: OBSOLETE Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 985124-NL5512DH-266
Category: RF/IF and RFID>RF Switches
Series: *
Package: Tray
Standard Package: 44
ECCN: OBSOLETE
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now
RF Switches - NL5512DH-266 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
NL5512DH-266
RF Switches NL5512DH-266
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 985124-NL5512DH-266 NL5512DH-266
Product Name RF/IF and RFID - RF Switches RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS22T - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2T-18-12+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 100 dB
View Details
2 suppliers
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details