Broadcom Inc. RF Switches - NL33100DFSH-300H NL33100DFSH-300H

Description
Manufacturer: Broadcom Limited Win Source Part Number: 887376-NL33100DFSH-3 00H Series: * Features: RF Switch IC Package: Tray Family Name: NL33100 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 887376-NL33100DFSH-3 00H Series: * Features: RF Switch IC Package: Tray Family Name: NL33100 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - NL33100DFSH-300H - 887376-NL33100DFSH-300H - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - NL33100DFSH-300H
887376-NL33100DFSH-300H
RF Switches - NL33100DFSH-300H 887376-NL33100DFSH-300H
Manufacturer: Broadcom Limited Win Source Part Number: 887376-NL33100DFSH-3 00H Series: * Features: RF Switch IC Package: Tray Family Name: NL33100 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 887376-NL33100DFSH-300H
Series: *
Features: RF Switch IC
Package: Tray
Family Name: NL33100
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 887376-NL33100DFSH-300H
Product Name RF Switches - NL33100DFSH-300H
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-495 4308RV-495XJLD , 4308RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details