Broadcom Inc. RF Switches NL10512EFH533HC03

Description
RF Switch IC
Description
RF Switch IC

Suppliers

Company
Product
Description
Supplier Links
RF Switches - NL10512EFH533HC03 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number NL10512EFH533HC03
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 6 x SP6T, DC - 40 GHz, 2U, 2.92 mm - ZT-6SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40 MHz
Isolation 90 dB
View Details
RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details