Broadcom Inc. RF Switches NL102048HFH300CA3

Description
RF Switch IC
Description
RF Switch IC

Suppliers

Company
Product
Description
Supplier Links
RF Switches - NL102048HFH300CA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC

RF Switch IC

Buy Now
Shenzhen, China
RF and Wireless - RF Switches
NL102048HFH300CA3
RF and Wireless - RF Switches NL102048HFH300CA3
IC RF SWITCH

IC RF SWITCH

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches
Product Number NL102048HFH300CA3 NL102048HFH300CA3
Product Name RF Switches RF and Wireless - RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, SMT Solid State Switch, 500 - 6000 MHz, 50Ω - CSWA2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
Frequency Range 500 to 6000 MHz
View Details
RF Coaxial Switches - NMS6S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T
View Details
RF ICs - 1908083P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μMAX
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details