Skyworks Solutions, Inc. 0.05-2.70 GHz, 100 W High Power Silicon PIN Diode SPDT Switch SKY12212-478LF

Description
The SKY12212-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 50 MHz to 2.7 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The SKY12212-478LF is well-suited for use as a high power transmit/receive switch in a variety of telecommunication systems such as WiMAX, TD-SCDMA, or LTE base stations. The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
The SKY12212-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 50 MHz to 2.7 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The SKY12212-478LF is well-suited for use as a high power transmit/receive switch in a variety of telecommunication systems such as WiMAX, TD-SCDMA, or LTE base stations. The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.05-2.70 GHz, 100 W High Power Silicon PIN Diode SPDT Switch - SKY12212-478LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.05-2.70 GHz, 100 W High Power Silicon PIN Diode SPDT Switch
SKY12212-478LF
0.05-2.70 GHz, 100 W High Power Silicon PIN Diode SPDT Switch SKY12212-478LF
The SKY12212-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 50 MHz to 2.7 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The SKY12212-478LF is well-suited for use as a high power transmit/receive switch in a variety of telecommunication systems such as WiMAX, TD-SCDMA, or LTE base stations. The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.

The SKY12212-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 50 MHz to 2.7 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption.
The SKY12212-478LF is well-suited for use as a high power transmit/receive switch in a variety of telecommunication systems such as WiMAX, TD-SCDMA, or LTE base stations.
The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.

Supplier's Site
RF Switches - 863-1633-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1633-1-ND
RF Switches 863-1633-1-ND
RF Switch IC LTE, WiMax SPDT 2.7GHz 50Ohm 16-QFN (4x4)

RF Switch IC LTE, WiMax SPDT 2.7GHz 50Ohm 16-QFN (4x4)

Buy Now Datasheet
RF Switches - 863-1633-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1633-6-ND
RF Switches 863-1633-6-ND
RF Switch IC LTE, WiMax SPDT 2.7GHz 50Ohm 16-QFN (4x4)

RF Switch IC LTE, WiMax SPDT 2.7GHz 50Ohm 16-QFN (4x4)

Buy Now Datasheet
RF Switches - 863-1633-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1633-2-ND
RF Switches 863-1633-2-ND
RF Switch IC LTE, WiMax SPDT 2.7GHz 50Ohm 16-QFN (4x4)

RF Switch IC LTE, WiMax SPDT 2.7GHz 50Ohm 16-QFN (4x4)

Buy Now Datasheet
RF Switches - SKY12212-478LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY12212-478LF
RF Switches SKY12212-478LF
RF Switch IC LTE, WiMax SPDT 2.7 GHz 50Ohm 16-QFN (4x4)

RF Switch IC LTE, WiMax SPDT 2.7 GHz 50Ohm 16-QFN (4x4)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SKY12212-478LF 863-1633-1-ND SKY12212-478LF
Product Name 0.05-2.70 GHz, 100 W High Power Silicon PIN Diode SPDT Switch RF Switches RF Switches
Package Type Surface Mount; QFN, 16L Surface Mount; 16-LQFN Exposed Pad Surface Mount
Frequency Range 50 to 2700 MHz 50 to 2700 MHz 50 to 2700 MHz
Isolation 29 to 50 dB 30 dB 30 dB
Type Single Pole Double Throw; SPDT (R) Single Pole Double Throw Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

0.01 to 6.0 GHz Single Control SPDT Switch - SKYA21024 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 10 to 6000 MHz
Isolation 15 to 27 dB
View Details
5 suppliers
3P4T Transmit/Receive LTE Switch in a WLCSP Package - SKY13477-001A - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; WLCSP
Frequency Range 2300 to 2700 MHz
Isolation 30 dB
View Details
Si83408ADA-IF Isolated Smart Switch - Si83408ADA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface SPI
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
GaAs SP2T Switch for Ultra Wideband (UWB) 3–8 GHz - SKY13298-360LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 8L
Frequency Range 3000 to 8000 MHz
Isolation 22 to 25 dB
View Details
3 suppliers