6GHz RF Amplifier, 23dB Gain, 50R, SOT-363, 1-Ch Product overview: MGA-83563-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 6GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MGA-83563-BLKG can be used for catalog matching and distributor lookup.
RF Amplifier IC 500MHz ~ 6GHz SOT-363, SC70
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 860-MGA-83563-BLKG | MGA-83563-BLKG |
| Product Name | 6GHz Rf Amplifier | RF Amplifiers |
| Standards | RoHS | |
| Supply Voltage (VS) | 3 to 4 volts | |
| Bandwidth | 6000 MHz |