Mini-Circuits RF Mixers - ADE-42MH ADE-42MH

Description
Manufacturer: Mini-Circuits Win Source Part Number: 816688-ADE-42MH Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 816688-ADE-42MH Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - ADE-42MH - 816688-ADE-42MH - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - ADE-42MH
816688-ADE-42MH
RF Mixers - ADE-42MH 816688-ADE-42MH
Manufacturer: Mini-Circuits Win Source Part Number: 816688-ADE-42MH Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 816688-ADE-42MH
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
5MHz 4200MHz Rf Mixer - 861-ADE-42MH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHz 4200MHz Rf Mixer
861-ADE-42MH
5MHz 4200MHz Rf Mixer 861-ADE-42MH
Double Balanced Mixer, 5MHz Min, 4200MHz Max, 11.8dB Conversion Loss-Max, CASE CD542, 6 PIN Product overview: ADE-42MH from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 4200MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 5MHz, 4200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-42MH can be used for catalog matching and distributor lookup.

Double Balanced Mixer, 5MHz Min, 4200MHz Max, 11.8dB Conversion Loss-Max, CASE CD542, 6 PIN Product overview: ADE-42MH from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 4200MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 5MHz, 4200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-42MH can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Mixers RF Mixers
Product Number 816688-ADE-42MH 861-ADE-42MH
Product Name RF Mixers - ADE-42MH 5MHz 4200MHz Rf Mixer
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-50000-77000 - kTB Solutions
Specs
RF 50000 to 77000 MHz
LO 50000 to 77000 MHz
IF 0.0 to 20000 MHz
View Details
ML1-0110HSM-2, Microlithic Double-Balanced Mixer - ML1-0110HSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 1500 to 10000 MHz
View Details
300 – 500 MHz High Gain and Linearity Diversity Downconversion Mixer - SKY73084-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
RF 300 to 500 MHz
IF 50 MHz
View Details
5 suppliers
RF Mixers - 3157-SIM-43LH+TR-ND - DigiKey
Specs
Package Type Surface Mount; 8-SMD, No Lead
RF 824 to 4200 MHz
View Details
5 suppliers