Broadcom Inc. Isolators - Special Purpose Isolators HSSR-711E-300

Description
HERMETIC OPTOCOUPLER
Description
HERMETIC OPTOCOUPLER

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Special Purpose Isolators
HSSR-711E-300
Isolators - Special Purpose Isolators HSSR-711E-300
HERMETIC OPTOCOUPLER

HERMETIC OPTOCOUPLER

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HSSR-711E-300
Product Name Isolators - Special Purpose Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Drop-In Isolators - NDI5032X - kTB Solutions
Specs
Component Isolator
Frequency Range: 450 to 2700 MHz
Isolation 38 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Circulator 960 to 1215MHz - UIYBCC3232A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details