Broadcom Inc. Isolators - Special Purpose Isolators HSSR-711E-200

Description
OPTOISO 1.5KV POWER MOSFET 8DIP
Description
OPTOISO 1.5KV POWER MOSFET 8DIP

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Special Purpose Isolators
HSSR-711E-200
Isolators - Special Purpose Isolators HSSR-711E-200
OPTOISO 1.5KV POWER MOSFET 8DIP

OPTOISO 1.5KV POWER MOSFET 8DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HSSR-711E-200
Product Name Isolators - Special Purpose Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Isolators - NCI3232X - kTB Solutions
Specs
Component Isolator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
High Power Isolator Drop in 140 to 300MHz - UIYDI5663A - UIY Inc.
Specs
Component Isolator
Package Size 56mm x 63.5mm x 15mm
Frequency Range: 140 to 300 MHz
View Details