ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSB-LX620SYD

Description
Win Source Part Number: 1238068-SSB-LX620SYD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Yellow Package: Tube Voltage Rating: 2V Standard Package: 25 Configuration: Bar - Single, SIP Viewing Angle: 160° Millicandela Rating: 80mcd Wavelength - Peak: 590nm Current: 20mA Lens Type: Diffused, Yellow Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 19.90mm x 6.80mm ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSB-LX620
Request a Quote Datasheet
Description
Win Source Part Number: 1238068-SSB-LX620SYD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Yellow Package: Tube Voltage Rating: 2V Standard Package: 25 Configuration: Bar - Single, SIP Viewing Angle: 160° Millicandela Rating: 80mcd Wavelength - Peak: 590nm Current: 20mA Lens Type: Diffused, Yellow Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 19.90mm x 6.80mm ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSB-LX620
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238068-SSB-LX620SYD
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238068-SSB-LX620SYD
Win Source Part Number: 1238068-SSB-LX620SYD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Yellow Package: Tube Voltage Rating: 2V Standard Package: 25 Configuration: Bar - Single, SIP Viewing Angle: 160° Millicandela Rating: 80mcd Wavelength - Peak: 590nm Current: 20mA Lens Type: Diffused, Yellow Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 19.90mm x 6.80mm ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSB-LX620

Win Source Part Number: 1238068-SSB-LX620SYD
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Yellow
Package: Tube
Voltage Rating: 2V
Standard Package: 25
Configuration: Bar - Single, SIP
Viewing Angle: 160°
Millicandela Rating: 80mcd
Wavelength - Peak: 590nm
Current: 20mA
Lens Type: Diffused, Yellow
Mounting Type: Through Hole
Lens Style: Rectangle with Flat Top
Lens Size: 19.90mm x 6.80mm
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSB-LX620

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238068-SSB-LX620SYD
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE9460CP - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Domed Top Ceramic SMT
LED Type Infrared
Peak Wavelength 950 nm (9500 Å)
View Details
EXCELED™ series side view chip LED - SML-A12P8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers