Broadcom Inc. RFFETs - HSMS-286B-TR1 HSMS-286B-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873973-HSMS-286B-TR1 Operating Temperature Range: 150°C (TJ) Features: RF Diode Schottky - Single 4V SOT-323 Package: Reel - TR Package: SC-70, SOT-323 Part Status: Obsolete Family Name: HSMS-286B Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0060
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873973-HSMS-286B-TR1 Operating Temperature Range: 150°C (TJ) Features: RF Diode Schottky - Single 4V SOT-323 Package: Reel - TR Package: SC-70, SOT-323 Part Status: Obsolete Family Name: HSMS-286B Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0060
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFFETs - HSMS-286B-TR1 - 873973-HSMS-286B-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - HSMS-286B-TR1
873973-HSMS-286B-TR1
RFFETs - HSMS-286B-TR1 873973-HSMS-286B-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 873973-HSMS-286B-TR1 Operating Temperature Range: 150°C (TJ) Features: RF Diode Schottky - Single 4V SOT-323 Package: Reel - TR Package: SC-70, SOT-323 Part Status: Obsolete Family Name: HSMS-286B Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0060

Manufacturer: Broadcom Limited
Win Source Part Number: 873973-HSMS-286B-TR1
Operating Temperature Range: 150°C (TJ)
Features: RF Diode Schottky - Single 4V SOT-323
Package: Reel - TR
Package: SC-70, SOT-323
Part Status: Obsolete
Family Name: HSMS-286B
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0060

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 873973-HSMS-286B-TR1
Product Name RFFETs - HSMS-286B-TR1
Package Type SOT3; SOT323; SOT-323
Unlock Full Specs
to access all available technical data

Similar Products

CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5BT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
4 suppliers
MOSFETs - 1827039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details