Broadcom Inc. High Brightness SMT Oval Tinted and Diffused Amber LED with 40° x 100° Viewing Angle ALMD-LL37-XZ002

Description
The Avago ALMD-LB37-SU002 is a high brightness surface-mount (SMT) oval tinted and diffused amber LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.
Request a Quote Datasheet
Description
The Avago ALMD-LB37-SU002 is a high brightness surface-mount (SMT) oval tinted and diffused amber LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness SMT Oval Tinted and Diffused Amber LED with 40° x 100° Viewing Angle - ALMD-LL37-XZ002 - Broadcom Inc.
San Jose, CA, USA
High Brightness SMT Oval Tinted and Diffused Amber LED with 40° x 100° Viewing Angle
ALMD-LL37-XZ002
High Brightness SMT Oval Tinted and Diffused Amber LED with 40° x 100° Viewing Angle ALMD-LL37-XZ002
The Avago ALMD-LB37-SU002 is a high brightness surface-mount (SMT) oval tinted and diffused amber LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.

The Avago ALMD-LB37-SU002 is a high brightness surface-mount (SMT) oval tinted and diffused amber LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications.

For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.

Supplier's Site
LED Indication - Discrete - 516-ALMD-LL37-XZ002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-LL37-XZ002CT-ND
LED Indication - Discrete 516-ALMD-LL37-XZ002CT-ND
Amber 590nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-LL37-XZ002DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-LL37-XZ002DKR-ND
LED Indication - Discrete 516-ALMD-LL37-XZ002DKR-ND
Amber 590nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-LL37-XZ002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-LL37-XZ002TR-ND
LED Indication - Discrete 516-ALMD-LL37-XZ002TR-ND
Amber 590nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
987474-ALMD-LL37-XZ002
Optoelectronics - LED Indication - Discrete 987474-ALMD-LL37-XZ002
Win Source Part Number: 987474-ALMD-LL37-XZ0 02 Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 100°, 40° Lens Color: Amber Lens Transparency: Diffused Millicandela Rating: 2280mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 5.70mm Package / Case: 4-SMD, Gull Wing Supplier Device Package: SMD Dimension: 4.20mm L x 4.20mm W Lens Style: Oval with Domed Top ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-ALMD-LL37-XZ002D KR,516-ALMD-LL37-XZ0 02TR,516-ALMD-LL37-X Z002CT,ALMD-LL37-XZ0 02-ND Base Product Number: ALMD-LL37

Win Source Part Number: 987474-ALMD-LL37-XZ002
Category: Optoelectronics>LED Indication - Discrete
Color: Amber
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 100°, 40°
Lens Color: Amber
Lens Transparency: Diffused
Millicandela Rating: 2280mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 590nm
Height (Max): 5.70mm
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: SMD
Dimension: 4.20mm L x 4.20mm W
Lens Style: Oval with Domed Top
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-ALMD-LL37-XZ002DKR,516-ALMD-LL37-XZ002TR,516-ALMD-LL37-XZ002CT,ALMD-LL37-XZ002-ND
Base Product Number: ALMD-LL37

Buy Now Datasheet
Led, Amber, 2.9Cd, 590Nm, Smd; Led Colour Broadcom - 57AC0498 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 2.9Cd, 590Nm, Smd; Led Colour Broadcom
57AC0498
Led, Amber, 2.9Cd, 590Nm, Smd; Led Colour Broadcom 57AC0498
LED, AMBER, 2.9CD, 590NM, SMD; LED Colour:Amber; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:2.9cd; Viewing Angle:-; Lens Shape:Oval; Product RoHS Compliant: Yes

LED, AMBER, 2.9CD, 590NM, SMD; LED Colour:Amber; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:2.9cd; Viewing Angle:-; Lens Shape:Oval; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ALMD-LL37-XZ002
Standard LEDs - SMD ALMD-LL37-XZ002
Standard LEDs - SMD LAMP 4MM AMBER AlInGaP 40x100deg

Standard LEDs - SMD LAMP 4MM AMBER AlInGaP 40x100deg

Buy Now

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ALMD-LL37-XZ002 516-ALMD-LL37-XZ002CT-ND 987474-ALMD-LL37-XZ002 57AC0498 ALMD-LL37-XZ002
Product Name High Brightness SMT Oval Tinted and Diffused Amber LED with 40° x 100° Viewing Angle LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Amber, 2.9Cd, 590Nm, Smd; Led Colour Broadcom Standard LEDs - SMD
LED Package: SMT Oval Lamps (AlInGaP/InGaN) 4-SMD, Gull Wing
LED Type Amber Amber Amber
Peak Wavelength 594 nm (5940 Å) 590 nm (5900 Å) 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 40 to 100 degrees 40 to 100 degrees 100 degrees
Luminous Intensity 1660 to 2900 milliCandela 2280 milliCandela 2900 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
IR LEDs - 2758947 - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 58 milliwatts
View Details
LED White Lighting - 1416-L128-4095HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details