ITW Electronic Component Solutions - Lumex LED Indication - Discrete SML-LX1206YC-TR

Description
Yellow LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1358-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1358-6-ND
LED Indication - Discrete 67-1358-6-ND
Yellow LED Indication - Discrete 2.1V 1206 (3216 Metric)

Yellow LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-1358-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1358-1-ND
LED Indication - Discrete 67-1358-1-ND
Yellow LED Indication - Discrete 2.1V 1206 (3216 Metric)

Yellow LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-1358-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1358-2-ND
LED Indication - Discrete 67-1358-2-ND
Yellow LED Indication - Discrete 2.1V 1206 (3216 Metric)

Yellow LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-LX1206YC-TR
1252029-SML-LX1206YC-TR
LED Indication - Discrete - SML-LX1206YC-TR 1252029-SML-LX1206YC-TR
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1252029-SML-LX1206YC -TR Packaging: Reel - TR Color: Yellow Package: 1206 (3216 Metric) Mounting: SMD Viewing Angle: 160° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.50mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Size: 3.20mm L x 1.60mm W Family Name: SML-LX1206YC-TR Categories: Optoelectronics Manufacturer Homepage: www.lumex.com Manufacturer Package: 1206 Height (Maximum): 1.10mm Alternative Parts (Cross-Reference): SM1206UOC; SML-LX1206YC; SML-LX1206YC-TR1; Introduction Date: December 17, 2001 ECCN: EAR99 Country of Origin: China, China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Signalling, Automation & Process Control, Communications & Networking

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 1252029-SML-LX1206YC-TR
Packaging: Reel - TR
Color: Yellow
Package: 1206 (3216 Metric)
Mounting: SMD
Viewing Angle: 160°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.50mm
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 585nm
Size: 3.20mm L x 1.60mm W
Family Name: SML-LX1206YC-TR
Categories: Optoelectronics
Manufacturer Homepage: www.lumex.com
Manufacturer Package: 1206
Height (Maximum): 1.10mm
Alternative Parts (Cross-Reference): SM1206UOC; SML-LX1206YC; SML-LX1206YC-TR1;
Introduction Date: December 17, 2001
ECCN: EAR99
Country of Origin: China, China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Signalling, Automation & Process Control, Communications & Networking

Buy Now Datasheet
LED; Yellow;6mcd;SMD;100mA;2.1V;160deg;585nm;Clear lens - 70127227 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Yellow;6mcd;SMD;100mA;2.1V;160deg;585nm;Clear lens
70127227
LED; Yellow;6mcd;SMD;100mA;2.1V;160deg;585nm;Clear lens 70127227
LED; Yellow;6mcd;SMD;100m A;2.1V;160deg;585nm; Clear lens

LED; Yellow;6mcd;SMD;100mA;2.1V;160deg;585nm;Clear lens

Supplier's Site
Led, Yellow, 2Mm X 1.6Mm, 6Mcd, 585Nm; Led Color Lumex - 09J9559 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2Mm X 1.6Mm, 6Mcd, 585Nm; Led Color Lumex
09J9559
Led, Yellow, 2Mm X 1.6Mm, 6Mcd, 585Nm; Led Color Lumex 09J9559
LED, YELLOW, 2MM X 1.6MM, 6MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:6mcd; Viewing Angle:160°; Product Range:- RoHS Compliant: Yes

LED, YELLOW, 2MM X 1.6MM, 6MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:6mcd; Viewing Angle:160°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 2Mm X 1.6Mm, 6Mcd, 585Nm, Full Reel; Led Color Lumex - 58K2315 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2Mm X 1.6Mm, 6Mcd, 585Nm, Full Reel; Led Color Lumex
58K2315
Led, Yellow, 2Mm X 1.6Mm, 6Mcd, 585Nm, Full Reel; Led Color Lumex 58K2315
LED, YELLOW, 2MM X 1.6MM, 6MCD, 585NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:6mcd; Viewing Angle:160° RoHS Compliant: Yes

LED, YELLOW, 2MM X 1.6MM, 6MCD, 585NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm x 1.6mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:6mcd; Viewing Angle:160° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1358-6-ND 1252029-SML-LX1206YC-TR 70127227 09J9559
Product Name LED Indication - Discrete LED Indication - Discrete - SML-LX1206YC-TR LED; Yellow;6mcd;SMD;100mA;2.1V;160deg;585nm;Clear lens Led, Yellow, 2Mm X 1.6Mm, 6Mcd, 585Nm; Led Color Lumex
LED Package: 1206 (3216 Metric) 3.20mm L x 1.60mm W 2mm x 1.6mm
LED Type Yellow Yellow; Yellow Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 585 nm (5850 Å) 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 130 degrees 160 degrees 160 degrees
Luminous Intensity 39 milliCandela 6 milliCandela 6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Super Nova 4 RGB LED Module - MD-EL-SN4-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 1400 milliwatts
View Details