ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LX15YYC-RP-TR

Description
Win Source Part Number: 1241724-SML-LX15YYC- RP-TR Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 1.00mm Package / Case: TO-236, SC-59, SOT-23-3 variant, 3-SMD Supplier Device Package: SOT-23 Dimension: 3.00mm L x 3.00mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 3.00mm ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1672-2R,SMLLX15YY CRPTR,67-1672-1,67-1 672-2 Base Product Number: SML-LX15
Request a Quote Datasheet
Description
Win Source Part Number: 1241724-SML-LX15YYC- RP-TR Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 1.00mm Package / Case: TO-236, SC-59, SOT-23-3 variant, 3-SMD Supplier Device Package: SOT-23 Dimension: 3.00mm L x 3.00mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 3.00mm ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1672-2R,SMLLX15YY CRPTR,67-1672-1,67-1 672-2 Base Product Number: SML-LX15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241724-SML-LX15YYC-RP-TR
Optoelectronics - LED Indication - Discrete 1241724-SML-LX15YYC-RP-TR
Win Source Part Number: 1241724-SML-LX15YYC- RP-TR Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 1.00mm Package / Case: TO-236, SC-59, SOT-23-3 variant, 3-SMD Supplier Device Package: SOT-23 Dimension: 3.00mm L x 3.00mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 3.00mm ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1672-2R,SMLLX15YY CRPTR,67-1672-1,67-1 672-2 Base Product Number: SML-LX15

Win Source Part Number: 1241724-SML-LX15YYC-RP-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 1.00mm
Package / Case: TO-236, SC-59, SOT-23-3 variant, 3-SMD
Supplier Device Package: SOT-23
Dimension: 3.00mm L x 3.00mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 3.00mm
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1672-2R,SMLLX15YYCRPTR,67-1672-1,67-1672-2
Base Product Number: SML-LX15

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241724-SML-LX15YYC-RP-TR
Product Name Optoelectronics - LED Indication - Discrete
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2307597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 4000 K
Array Array
Number of Array Elements 1
View Details
High Brightness Tall Black Surface PLCC6 Tricolor LED - ASMB-TTB2-0C3A2 - Broadcom Inc.
Specs
LED Package: PLCC-6
LED Type Multi-Colored; Red, Green & Blue
Peak Wavelength 464 to 632 nm (4640 to 6320 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details