IDEA, Inc. G66B Series G66B/G2

Description
Right angle indicator, short size front to back
Description
Right angle indicator, short size front to back
Datasheet
Datasheet Summary
Powered by GS/AI

The G66B series from IDEA, Inc. is a right-angle LED assembly designed for applications where space is limited, being shorter in depth compared to other models like the G621B and G641B. The G66B/G2 variant features a green LED with a peak wavelength of 565 nm and operates at a forward current of 20 mA, providing a luminous intensity of 2.0 mcd. It is suitable for use in designs that cannot accommodate additional length behind the body. The G66B series does not include a built-in resistor, which may require external components for operation. Various color options are available, and most T-1-3/4 LEDs can be special ordered to meet specific project requirements.

Datasheet Summary
Powered by GS/AI

The G66B series from IDEA, Inc. is a right-angle LED assembly designed for applications where space is limited, being shorter in depth compared to other models like the G621B and G641B. The G66B/G2 variant features a green LED with a peak wavelength of 565 nm and operates at a forward current of 20 mA, providing a luminous intensity of 2.0 mcd. It is suitable for use in designs that cannot accommodate additional length behind the body. The G66B series does not include a built-in resistor, which may require external components for operation. Various color options are available, and most T-1-3/4 LEDs can be special ordered to meet specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G66B Series
G66B/G2
G66B Series G66B/G2
Right angle indicator, short size front to back

Right angle indicator, short size front to back

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G66B/G2
Product Name G66B Series
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3.0X2.0MM ORANGE SMD LED - AA3021SESK - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Orange
Peak Wavelength 601 nm (6010 Å)
View Details
3 suppliers