ITW Electronic Component Solutions - Lumex LED Indication - Discrete - SML-LX2832YC-TR SML-LX2832YC-TR

Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 029410-SML-LX2832YC- TR Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 2832 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 029410-SML-LX2832YC- TR Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 2832 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-LX2832YC-TR
029410-SML-LX2832YC-TR
LED Indication - Discrete - SML-LX2832YC-TR 029410-SML-LX2832YC-TR
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 029410-SML-LX2832YC- TR Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 2832 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 029410-SML-LX2832YC-TR
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 15mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 2.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 2832
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
LED Indication - Discrete - 67-1367-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1367-2-ND
LED Indication - Discrete 67-1367-2-ND
Yellow LED Indication - Discrete 2.1V 2-PLCC

Yellow LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 67-1367-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1367-1-ND
LED Indication - Discrete 67-1367-1-ND
Yellow LED Indication - Discrete 2.1V 2-PLCC

Yellow LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 67-1367-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1367-6-ND
LED Indication - Discrete 67-1367-6-ND
Yellow LED Indication - Discrete 2.1V 2-PLCC

Yellow LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED; Yellow; 15 mcd (Typ.) @ 20 mA (Axial); 0.094 in.; 160 mA (Max.) (Peak) - 70127233 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Yellow; 15 mcd (Typ.) @ 20 mA (Axial); 0.094 in.; 160 mA (Max.) (Peak)
70127233
LED; Yellow; 15 mcd (Typ.) @ 20 mA (Axial); 0.094 in.; 160 mA (Max.) (Peak) 70127233
Yellow, 2.1 V (Typ.) Forward Voltage, 120 ° (Typ.) Viewing Angle, 0.094 in. Diameter, LEDs Peak wavelength 585 nm (Typ.) LED power dissipation 100 mW (Max.)

Yellow, 2.1 V (Typ.) Forward Voltage, 120 ° (Typ.) Viewing Angle, 0.094 in. Diameter, LEDs

  • Peak wavelength 585 nm (Typ.)
    LED power dissipation 100 mW (Max.)
Supplier's Site
Led, Yellow, 2.4Mm, 15Mcd, 585Nm; Led Color Lumex - 75K1470 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2.4Mm, 15Mcd, 585Nm; Led Color Lumex
75K1470
Led, Yellow, 2.4Mm, 15Mcd, 585Nm; Led Color Lumex 75K1470
LED, YELLOW, 2.4MM, 15MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:15mcd; Viewing Angle:120°; Lens Shape:Round; No. of Pins:2RoHS Compliant: Yes

LED, YELLOW, 2.4MM, 15MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:15mcd; Viewing Angle:120°; Lens Shape:Round; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Yellow 2.8 x 3.2 mm 120° Water Clear 15 mcd 2.1 V Reflector Surface Mount LED - 454-SML-LX2832YC-TR - Utmel Electronic Limited
Hong Kong, China
Yellow 2.8 x 3.2 mm 120° Water Clear 15 mcd 2.1 V Reflector Surface Mount LED
454-SML-LX2832YC-TR
Yellow 2.8 x 3.2 mm 120° Water Clear 15 mcd 2.1 V Reflector Surface Mount LED 454-SML-LX2832YC-TR
Yellow 2.8 x 3.2 mm 120° Water Clear 15 mcd 2.1 V Reflector Surface Mount LED

Yellow 2.8 x 3.2 mm 120° Water Clear 15 mcd 2.1 V Reflector Surface Mount LED

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 029410-SML-LX2832YC-TR 67-1367-2-ND 70127233 75K1470 454-SML-LX2832YC-TR
Product Name LED Indication - Discrete - SML-LX2832YC-TR LED Indication - Discrete LED; Yellow; 15 mcd (Typ.) @ 20 mA (Axial); 0.094 in.; 160 mA (Max.) (Peak) Led, Yellow, 2.4Mm, 15Mcd, 585Nm; Led Color Lumex Yellow 2.8 x 3.2 mm 120° Water Clear 15 mcd 2.1 V Reflector Surface Mount LED
LED Type Yellow; Yellow Yellow Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å) 585 nm (5850 Å) 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees 120 degrees
Forward Voltage 2.1 volts 2.1 volts 2.1 volts 2.1 volts 2.1 volts
Lens Type Flat Lens Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Visible Emitter - MTE8800N1 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 880 nm (8800 Å)
View Details
PSML2 series high heat dissipation chip LED - SMLK18WBNCW - ROHM Semiconductor GmbH
Specs
LED Package: 4.5x2 (t=0.7)
LED Type White
Optical Power Output 675 milliwatts
View Details