IDEA, Inc. G297B Series G297B/G

Description
Three leads, pins spaced on 2.54 mm centers in a single row
Description
Three leads, pins spaced on 2.54 mm centers in a single row
Datasheet
Datasheet Summary
Powered by GS/AI

The G297B Series from IDEA, Inc. is a right angle PCB mount LED indicator designed for use with three-leaded bi-color LED lamps. The pins are spaced on 2.54 mm centers, allowing for easy integration into standard PCB layouts. The indicator features a wide stance, enabling the LED to protrude further from the edge of the PCB, which can enhance visibility. The G297B model supports common cathode configurations, with options for common anode versions available upon special request. Various color combinations are offered, including red/green and yellow/green, with specific order codes for each variant. The product specifications include a typical forward voltage of 2.0 to 2.1 volts and a luminous intensity ranging from 6.0 to 30 mcd, depending on the color and configuration. Engineers considering this product should note its suitability for applications requiring clear visual indicators in compact spaces.

Datasheet Summary
Powered by GS/AI

The G297B Series from IDEA, Inc. is a right angle PCB mount LED indicator designed for use with three-leaded bi-color LED lamps. The pins are spaced on 2.54 mm centers, allowing for easy integration into standard PCB layouts. The indicator features a wide stance, enabling the LED to protrude further from the edge of the PCB, which can enhance visibility. The G297B model supports common cathode configurations, with options for common anode versions available upon special request. Various color combinations are offered, including red/green and yellow/green, with specific order codes for each variant. The product specifications include a typical forward voltage of 2.0 to 2.1 volts and a luminous intensity ranging from 6.0 to 30 mcd, depending on the color and configuration. Engineers considering this product should note its suitability for applications requiring clear visual indicators in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G297B Series
G297B/G
G297B Series G297B/G
Three leads, pins spaced on 2.54 mm centers in a single row

Three leads, pins spaced on 2.54 mm centers in a single row

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G297B/G
Product Name G297B Series
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
3.5X2.8MM WHITE SMD LED (TYP. CCT=6000K) - AA3528VR4AS-C1 - Kingbright Corporation
Specs
LED Package: PLCC White SMD LED
LED Type White
Viewing Angle 120 degrees
View Details