Broadcom Inc. Proximity Sensors HSDL-9100-021

Description
Proximity Sensors Proximity Sensor
Datasheet
Description
Proximity Sensors Proximity Sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
HSDL-9100-021
Proximity Sensors HSDL-9100-021
Proximity Sensors Proximity Sensor

Proximity Sensors Proximity Sensor

Buy Now Datasheet
Sensor, Proximity, Analogue Output; Sensing Range Max Broadcom - 97K1612 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Proximity, Analogue Output; Sensing Range Max Broadcom
97K1612
Sensor, Proximity, Analogue Output; Sensing Range Max Broadcom 97K1612
SENSOR, PROXIMITY, ANALOGUE OUTPUT; Sensing Range Max:60mm; Sensing Method:Through Beam; Sensor Output:Analogue; Product Range:HSDL - 9100; Connection Method:PCB; Supply Voltage DC Min:1V; Supply Voltage DC Max:1.3V; SVHC:No SVHC RoHS Compliant: Yes

SENSOR, PROXIMITY, ANALOGUE OUTPUT; Sensing Range Max:60mm; Sensing Method:Through Beam; Sensor Output:Analogue; Product Range:HSDL - 9100; Connection Method:PCB; Supply Voltage DC Min:1V; Supply Voltage DC Max:1.3V; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number HSDL-9100-021 97K1612
Product Name Proximity Sensors Sensor, Proximity, Analogue Output; Sensing Range Max Broadcom
Operation Distance 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1147LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
High Temperature Inductive Proximity Sensors - M50 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details
Proximity sensor - SIEH-M12B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers