Broadcom Inc. RFFETs - HSCH-5512 HSCH-5512

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873909-HSCH-5512 Features: RF Diode Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0060
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873909-HSCH-5512 Features: RF Diode Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0060
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HSCH-5512 is a dual beam lead Schottky diode pair designed for use in mixers and detectors in microwave circuits up to K-band. It features a monolithic construction with closely matched electrical parameters, a maximum capacitance of 0.15 pF at 0 V, and a typical noise figure of 7.5 dB at 26 GHz. The diode operates over a temperature range of -65°C to +175°C and withstands a maximum pulse power of 1 W at 25°C with a 1 µs pulse width and 0.001 duty cycle. It is mounted using thermocompression bonding and includes platinum tri-metalization and silicon nitride passivation for high temperature stability and reliability. The device is ESD sensitive and has a minimum lead pull strength of 4 grams. It meets the AEC-Q200 qualification standard.

Datasheet Summary
Powered by GS/AI

The HSCH-5512 is a dual beam lead Schottky diode pair designed for use in mixers and detectors in microwave circuits up to K-band. It features a monolithic construction with closely matched electrical parameters, a maximum capacitance of 0.15 pF at 0 V, and a typical noise figure of 7.5 dB at 26 GHz. The diode operates over a temperature range of -65°C to +175°C and withstands a maximum pulse power of 1 W at 25°C with a 1 µs pulse width and 0.001 duty cycle. It is mounted using thermocompression bonding and includes platinum tri-metalization and silicon nitride passivation for high temperature stability and reliability. The device is ESD sensitive and has a minimum lead pull strength of 4 grams. It meets the AEC-Q200 qualification standard.

Suppliers

Company
Product
Description
Supplier Links
RFFETs - HSCH-5512 - 873909-HSCH-5512 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - HSCH-5512
873909-HSCH-5512
RFFETs - HSCH-5512 873909-HSCH-5512
Manufacturer: Broadcom Limited Win Source Part Number: 873909-HSCH-5512 Features: RF Diode Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0060

Manufacturer: Broadcom Limited
Win Source Part Number: 873909-HSCH-5512
Features: RF Diode
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0060

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 873909-HSCH-5512
Product Name RFFETs - HSCH-5512
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 74199785 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
60 V N-channel Trench MOSFET - 2N7002KQBZ - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT8015 SOT8015
View Details
4 suppliers