The HSCH-5330 is a beam lead Schottky diode designed for mixer and detector applications up to 26 GHz. It features a low barrier junction, 0.10 pF maximum capacitance at 0 V, and a forward voltage of 375 mV at 1 mA. The diode is constructed with a platinum tri-metal system and silicon nitride passivation for stable performance, with a minimum lead pull strength of 4 grams. It operates from -65°C to +175°C and is mounted using thermocompression bonding or conductive epoxy. The part is ESD sensitive and meets RoHS standards.
Manufacturer: Broadcom Limited
Win Source Part Number: 846748-HSCH-5330
Features: RF Diode 1 W
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0060
Other Part Number: 516-2118, HSCH5330
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 846748-HSCH-5330 |
| Product Name | RFFETs - HSCH-5330 |
| Package Type | SOT3 |