The HSCH-5314 is a beam lead Schottky diode designed for mixer and detector applications up to 16 GHz. It is packaged in a planar, passivated structure with gold leads and a silicon nitride coat, measuring 710 μm by 60 μm. The diode has a maximum noise figure of 7.2 dB at 16 GHz, a reverse breakdown voltage of at least 4 V, a zero-bias capacitance of 0.15 pF, and a maximum forward voltage of 500 mV at 1 mA. It supports a maximum operating temperature of 175°C and a minimum lead pull strength of 4 grams. The device is ESD sensitive and requires careful handling. Thermocompression bonding is recommended for assembly.
Manufacturer: Broadcom Limited
Win Source Part Number: 873907-HSCH-5314
Features: RF Diode
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0060
Other Part Number: 516-2436, HSCH-5314-ND, HSCH5314
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 873907-HSCH-5314 |
| Product Name | RFFETs - HSCH-5314 |
| Package Type | SOT3 |