Broadcom Inc. Encoders - HRPG-ASCA#16R HRPG-ASCA#16R

Description
Manufacturer: Broadcom Limited Win Source Part Number: 017010-HRPG-ASCA#16R Termination Style: PC Pin Mounting: PCB, Through Hole Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 120 Detent: No Rotational Life (Cycles Min): 1M Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 017010-HRPG-ASCA#16R Termination Style: PC Pin Mounting: PCB, Through Hole Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 120 Detent: No Rotational Life (Cycles Min): 1M Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HRPG-ASCA#16R
017010-HRPG-ASCA#16R
Encoders - HRPG-ASCA#16R 017010-HRPG-ASCA#16R
Manufacturer: Broadcom Limited Win Source Part Number: 017010-HRPG-ASCA#16R Termination Style: PC Pin Mounting: PCB, Through Hole Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 120 Detent: No Rotational Life (Cycles Min): 1M Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 017010-HRPG-ASCA#16R
Termination Style: PC Pin
Mounting: PCB, Through Hole
Output Type: Quadrature (Incremental)
Actuator Type: 1/4" Dia Flatted End
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 120
Detent: No
Rotational Life (Cycles Min): 1M
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 017010-HRPG-ASCA#16R
Product Name Encoders - HRPG-ASCA#16R
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - TVP5158IPNPR - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details
Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
HS Series - Encrypted Remote Control Encoder IC - LICAL-ENC-HS001 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers