Linx Technologies HS Series - Encrypted Remote Control Encoder IC LICAL-ENC-HS001

Description
HS Series Remote Control Encoder & Decoder Integrated Circuits with Very High Security Trigger discrete actions with button presses or contact closures by using HS Series encoders and decoders with compatible Linx RF modules. The HS Series provides a very high level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity with state-of-the-art protection against intentional security threats. It can be used with NT Series, LT Series, LR Series, LC Series, KH2 Series, ES Series and HP3 Series RF modules. The encoder uses input from up to eight buttons or contact closures to encode a digital signal, then passes the signal to a transmitter for sending. A receiver picks up the signal and passes it to a decoder. If the signal is accepted, the decoder replicates the encoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays. Security The HS Series uses CipherLinx®, an extremely secure protocol that received a glowing review from the Independent Security Evaluators. It protects against intentional security threats such as the following: Code scanning: trying every possible address. CipherLinx® uses an 80-bit key that makes code scanning impractical. At eight keys per second, it would take about 4,789 trillion years to try every one. Code grabbing: recording a transmission to replay later. With CipherLinx®, every transmission is unique. Old transmissions are not accepted, so code grabbing doesn’t work. Copy-paste attack: recording a transmission, then modifying the data and sending it again. CipherLinx® makes sure the data was received intact with an 80-bit integrity check. If the data was compromised, it ignores the transmission. Encryption attack: cracking the encryption algorithm. CipherLinx® uses Skipjack, a highly secure algorithm with no known vulnerabilities combined with a certified mixing algorithm to create a 128-bit cipher. Theft: stealing the remote control. An optional keypad PIN keeps stolen devices from being used. Uniqueness and Identification The decoder will only accept transmissions from compatible encoders with keys that match its own. The HS Series has over a million billion billion (280) possible keys, which makes accidental conflicts nearly impossible. Key generation can be configured with button presses. Benefits Protect your system: highly secure protocol protects against intentional security threats Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming Guard against theft: optional keypad PIN keeps stolen devices from being used Avoid accidental conflicts: 80-bit key prevents identification mistakes
Datasheet
Description
HS Series Remote Control Encoder & Decoder Integrated Circuits with Very High Security Trigger discrete actions with button presses or contact closures by using HS Series encoders and decoders with compatible Linx RF modules. The HS Series provides a very high level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity with state-of-the-art protection against intentional security threats. It can be used with NT Series, LT Series, LR Series, LC Series, KH2 Series, ES Series and HP3 Series RF modules. The encoder uses input from up to eight buttons or contact closures to encode a digital signal, then passes the signal to a transmitter for sending. A receiver picks up the signal and passes it to a decoder. If the signal is accepted, the decoder replicates the encoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays. Security The HS Series uses CipherLinx®, an extremely secure protocol that received a glowing review from the Independent Security Evaluators. It protects against intentional security threats such as the following: Code scanning: trying every possible address. CipherLinx® uses an 80-bit key that makes code scanning impractical. At eight keys per second, it would take about 4,789 trillion years to try every one. Code grabbing: recording a transmission to replay later. With CipherLinx®, every transmission is unique. Old transmissions are not accepted, so code grabbing doesn’t work. Copy-paste attack: recording a transmission, then modifying the data and sending it again. CipherLinx® makes sure the data was received intact with an 80-bit integrity check. If the data was compromised, it ignores the transmission. Encryption attack: cracking the encryption algorithm. CipherLinx® uses Skipjack, a highly secure algorithm with no known vulnerabilities combined with a certified mixing algorithm to create a 128-bit cipher. Theft: stealing the remote control. An optional keypad PIN keeps stolen devices from being used. Uniqueness and Identification The decoder will only accept transmissions from compatible encoders with keys that match its own. The HS Series has over a million billion billion (280) possible keys, which makes accidental conflicts nearly impossible. Key generation can be configured with button presses. Benefits Protect your system: highly secure protocol protects against intentional security threats Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming Guard against theft: optional keypad PIN keeps stolen devices from being used Avoid accidental conflicts: 80-bit key prevents identification mistakes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HS Series - Encrypted Remote Control Encoder IC - LICAL-ENC-HS001 - Linx Technologies
Merlin, OR, USA
HS Series - Encrypted Remote Control Encoder IC
LICAL-ENC-HS001
HS Series - Encrypted Remote Control Encoder IC LICAL-ENC-HS001
HS Series Remote Control Encoder & Decoder Integrated Circuits with Very High Security Trigger discrete actions with button presses or contact closures by using HS Series encoders and decoders with compatible Linx RF modules. The HS Series provides a very high level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity with state-of-the-art protection against intentional security threats. It can be used with NT Series, LT Series, LR Series, LC Series, KH2 Series, ES Series and HP3 Series RF modules. The encoder uses input from up to eight buttons or contact closures to encode a digital signal, then passes the signal to a transmitter for sending. A receiver picks up the signal and passes it to a decoder. If the signal is accepted, the decoder replicates the encoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays. Security The HS Series uses CipherLinx®, an extremely secure protocol that received a glowing review from the Independent Security Evaluators. It protects against intentional security threats such as the following: Code scanning: trying every possible address. CipherLinx® uses an 80-bit key that makes code scanning impractical. At eight keys per second, it would take about 4,789 trillion years to try every one. Code grabbing: recording a transmission to replay later. With CipherLinx®, every transmission is unique. Old transmissions are not accepted, so code grabbing doesn’t work. Copy-paste attack: recording a transmission, then modifying the data and sending it again. CipherLinx® makes sure the data was received intact with an 80-bit integrity check. If the data was compromised, it ignores the transmission. Encryption attack: cracking the encryption algorithm. CipherLinx® uses Skipjack, a highly secure algorithm with no known vulnerabilities combined with a certified mixing algorithm to create a 128-bit cipher. Theft: stealing the remote control. An optional keypad PIN keeps stolen devices from being used. Uniqueness and Identification The decoder will only accept transmissions from compatible encoders with keys that match its own. The HS Series has over a million billion billion (280) possible keys, which makes accidental conflicts nearly impossible. Key generation can be configured with button presses. Benefits Protect your system: highly secure protocol protects against intentional security threats Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming Guard against theft: optional keypad PIN keeps stolen devices from being used Avoid accidental conflicts: 80-bit key prevents identification mistakes

HS Series Remote Control Encoder & Decoder

Integrated Circuits with Very High Security

Trigger discrete actions with button presses or contact closures by using HS Series encoders and decoders with compatible Linx RF modules. The HS Series provides a very high level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity with state-of-the-art protection against intentional security threats. It can be used with NT Series, LT Series, LR Series, LC Series, KH2 Series, ES Series and HP3 Series RF modules.

The encoder uses input from up to eight buttons or contact closures to encode a digital signal, then passes the signal to a transmitter for sending. A receiver picks up the signal and passes it to a decoder. If the signal is accepted, the decoder replicates the encoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays.

Security

The HS Series uses CipherLinx®, an extremely secure protocol that received a glowing review from the Independent Security Evaluators. It protects against intentional security threats such as the following:

  • Code scanning: trying every possible address. CipherLinx® uses an 80-bit key that makes code scanning impractical. At eight keys per second, it would take about 4,789 trillion years to try every one.
  • Code grabbing: recording a transmission to replay later. With CipherLinx®, every transmission is unique. Old transmissions are not accepted, so code grabbing doesn’t work.
  • Copy-paste attack: recording a transmission, then modifying the data and sending it again. CipherLinx® makes sure the data was received intact with an 80-bit integrity check. If the data was compromised, it ignores the transmission.
  • Encryption attack: cracking the encryption algorithm. CipherLinx® uses Skipjack, a highly secure algorithm with no known vulnerabilities combined with a certified mixing algorithm to create a 128-bit cipher.
  • Theft: stealing the remote control. An optional keypad PIN keeps stolen devices from being used.

Uniqueness and Identification

The decoder will only accept transmissions from compatible encoders with keys that match its own. The HS Series has over a million billion billion (280) possible keys, which makes accidental conflicts nearly impossible. Key generation can be configured with button presses.

Benefits

  • Protect your system: highly secure protocol protects against intentional security threats
  • Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming
  • Guard against theft: optional keypad PIN keeps stolen devices from being used
  • Avoid accidental conflicts: 80-bit key prevents identification mistakes
Supplier's Site Datasheet
Interface - Encoders, Decoders, Converters - LICAL-ENC-HS001 - Lingto Electronic Limited
Shenzhen, China
Interface - Encoders, Decoders, Converters
LICAL-ENC-HS001
Interface - Encoders, Decoders, Converters LICAL-ENC-HS001
IC REMOTE CONTROL ENCODER 20SSOP

IC REMOTE CONTROL ENCODER 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Linx Technologies Lingto Electronic Limited
Product Category Logic Encoders Logic Encoders
Product Number LICAL-ENC-HS001 LICAL-ENC-HS001
Product Name HS Series - Encrypted Remote Control Encoder IC Interface - Encoders, Decoders, Converters
Input Lines 8
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
Interface - Encoders, Decoders, Converters - TVP5154AIPNP - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details
MT Series - Bi-Directional Remote Control Transcoder IC - LICAL-TRC-MT - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers