Texas Instruments CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder CD74HC147MT

Description
High Speed CMOS Logic 10-to-4 Line Priority Encoder 16-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic 10-to-4 Line Priority Encoder 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC147 is a 10-to-4-line priority encoder with buffered inputs and outputs, designed for high-speed CMOS logic applications. It is available in a 16-pin SOIC package measuring 9.90mm × 3.90mm, with an operating temperature range of -55°C to 125°C. The device operates from 2V to 6V, features a typical propagation delay of 13ns at 5V and 15pF, and provides bus driver outputs capable of driving 15 LSTTL loads. It supports high noise immunity of 30% of VCC and offers significant power reduction compared to LSTTL logic.

Datasheet Summary
Powered by GS/AI

The CD74HC147 is a 10-to-4-line priority encoder with buffered inputs and outputs, designed for high-speed CMOS logic applications. It is available in a 16-pin SOIC package measuring 9.90mm × 3.90mm, with an operating temperature range of -55°C to 125°C. The device operates from 2V to 6V, features a typical propagation delay of 13ns at 5V and 15pF, and provides bus driver outputs capable of driving 15 LSTTL loads. It supports high noise immunity of 30% of VCC and offers significant power reduction compared to LSTTL logic.

Suppliers

Company
Product
Description
Supplier Links
CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD74HC147MT - Texas Instruments
Dallas, TX, United States
CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder
CD74HC147MT
CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder CD74HC147MT
High Speed CMOS Logic 10-to-4 Line Priority Encoder 16-SOIC -55 to 125

High Speed CMOS Logic 10-to-4 Line Priority Encoder 16-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Encoders
Product Number CD74HC147MT
Product Name CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder
Input Lines 10
Output Lines 4
Supply Voltage 3.3V; 5V; 2
Package Type PDIP,SOIC,TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS148 10-Line To 4-Line And 8-Line To 3-Line Priority Encoders - M38510/36001B2A - Texas Instruments
Specs
Input Lines 8; 10
Output Lines 3
Supply Voltage 4.5
View Details
CD4532B CMOS 8-Bit Priority Encoder - CD4532BPWR - Texas Instruments
Specs
Input Lines 8
Output Lines 4
Supply Voltage 3V; 18
View Details
SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148NSR - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details