ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSB-LX2700YW

Description
Win Source Part Number: 1238140-SSB-LX2700YW Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Yellow (x 2) Package: Bulk Voltage Rating: 2.1V Standard Package: 49 Configuration: Bar - 2 Wide, DIP Viewing Angle: 160° Millicandela Rating: 18mcd Wavelength - Peak: 585nm Current: 30mA Lens Type: Diffused, White Mounting Type: Through Hole Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1023,67-1023R Base Product Number: SSB-LX2700
Request a Quote Datasheet
Description
Win Source Part Number: 1238140-SSB-LX2700YW Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Yellow (x 2) Package: Bulk Voltage Rating: 2.1V Standard Package: 49 Configuration: Bar - 2 Wide, DIP Viewing Angle: 160° Millicandela Rating: 18mcd Wavelength - Peak: 585nm Current: 30mA Lens Type: Diffused, White Mounting Type: Through Hole Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1023,67-1023R Base Product Number: SSB-LX2700
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238140-SSB-LX2700YW
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238140-SSB-LX2700YW
Win Source Part Number: 1238140-SSB-LX2700YW Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Yellow (x 2) Package: Bulk Voltage Rating: 2.1V Standard Package: 49 Configuration: Bar - 2 Wide, DIP Viewing Angle: 160° Millicandela Rating: 18mcd Wavelength - Peak: 585nm Current: 30mA Lens Type: Diffused, White Mounting Type: Through Hole Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1023,67-1023R Base Product Number: SSB-LX2700

Win Source Part Number: 1238140-SSB-LX2700YW
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Yellow (x 2)
Package: Bulk
Voltage Rating: 2.1V
Standard Package: 49
Configuration: Bar - 2 Wide, DIP
Viewing Angle: 160°
Millicandela Rating: 18mcd
Wavelength - Peak: 585nm
Current: 30mA
Lens Type: Diffused, White
Mounting Type: Through Hole
Lens Style: Rectangle with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1023,67-1023R
Base Product Number: SSB-LX2700

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238140-SSB-LX2700YW
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Yellow; Yellow (x 2)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
E4A Blue LED Module - MD-HK-A4-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 480 milliwatts
View Details