ITW Electronic Component Solutions - Lumex LED Color Lighting SML-LX1610USBC

Description
LED Lighting Color TitanBrite™ Blue 470nm (Typ) TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
LED Lighting Color TitanBrite™ Blue 470nm (Typ) TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 67-2040-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
67-2040-ND
LED Color Lighting 67-2040-ND
LED Lighting Color TitanBrite™ Blue 470nm (Typ) TO-252-3, DPak (2 Leads + Tab), SC-63

LED Lighting Color TitanBrite™ Blue 470nm (Typ) TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 67-2040-ND
Product Name LED Color Lighting
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 60 degrees
View Details
Narrow Angle TO-39 Package 850 nm Emitter - OD-110L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details