Broadcom Inc. Optoelectronics LED Indication - Discrete ASMB-KTF0-0A306

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Broadcom Limited Category: Optoelectronics LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Color: Red, Green, Blue (RGB) Configuration: Common Anode Lens Color: Colorless Lens Transparency: Diffused Lens Style: Square with Flat Top
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Broadcom Limited Category: Optoelectronics LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Color: Red, Green, Blue (RGB) Configuration: Common Anode Lens Color: Colorless Lens Transparency: Diffused Lens Style: Square with Flat Top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics LED Indication - Discrete -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics LED Indication - Discrete
Optoelectronics LED Indication - Discrete
Alternative Parts (Cross-Reference): Cross Manufacturer: Broadcom Limited Category: Optoelectronics LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Color: Red, Green, Blue (RGB) Configuration: Common Anode Lens Color: Colorless Lens Transparency: Diffused Lens Style: Square with Flat Top

Alternative Parts (Cross-Reference): Cross
Manufacturer: Broadcom Limited
Category: Optoelectronics LED Indication - Discrete
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Color: Red, Green, Blue (RGB)
Configuration: Common Anode
Lens Color: Colorless
Lens Transparency: Diffused
Lens Style: Square with Flat Top

Buy Now Datasheet
LED Indication - Discrete - 516-3906-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3906-2-ND
LED Indication - Discrete 516-3906-2-ND
Red, Green, Blue (RGB) 620nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2V Red, 2.95V Green, 2.85V Blue 4-PLCC

Red, Green, Blue (RGB) 620nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2V Red, 2.95V Green, 2.85V Blue 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-3906-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3906-6-ND
LED Indication - Discrete 516-3906-6-ND
Red, Green, Blue (RGB) 620nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2V Red, 2.95V Green, 2.85V Blue 4-PLCC

Red, Green, Blue (RGB) 620nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2V Red, 2.95V Green, 2.85V Blue 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-3906-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3906-1-ND
LED Indication - Discrete 516-3906-1-ND
Red, Green, Blue (RGB) 620nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2V Red, 2.95V Green, 2.85V Blue 4-PLCC

Red, Green, Blue (RGB) 620nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2V Red, 2.95V Green, 2.85V Blue 4-PLCC

Buy Now Datasheet
Led, Red/grn/blu, 490Mcd/1.1Cd/215Mcd; Led Color Broadcom - 57AC0503 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/grn/blu, 490Mcd/1.1Cd/215Mcd; Led Color Broadcom
57AC0503
Led, Red/grn/blu, 490Mcd/1.1Cd/215Mcd; Led Color Broadcom 57AC0503
LED, RED/GRN/BLU, 490MCD/1.1CD/215MCD; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:110°; Lens Shape:Rectangular; Forward Current / Color:R 15mA, G 15mA, B 10mA; Product Range:- RoHS Compliant: Yes

LED, RED/GRN/BLU, 490MCD/1.1CD/215MCD; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:110°; Lens Shape:Rectangular; Forward Current / Color:R 15mA, G 15mA, B 10mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMB-KTF0-0A306
Standard LEDs - SMD ASMB-KTF0-0A306
Standard LEDs - SMD 2220 PLCC4 Tricolor

Standard LEDs - SMD 2220 PLCC4 Tricolor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3906-2-ND 57AC0503 ASMB-KTF0-0A306
Product Name Optoelectronics LED Indication - Discrete LED Indication - Discrete Led, Red/grn/blu, 490Mcd/1.1Cd/215Mcd; Led Color Broadcom Standard LEDs - SMD
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue; Multi-Colored Red; Green; Blue; Red, Green, Blue
Lens Type Flat Lens Flat Lens
LED Package: 4-PLCC
Peak Wavelength 467 to 628 nm (4670 to 6280 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details