ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LX15SRC-TR

Description
Win Source Part Number: 1241848-SML-LX15SRC- TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.00mm Package / Case: TO-236, SC-59, SOT-23-3 variant, 3-SMD Supplier Device Package: SOT-23 Dimension: 3.00mm L x 3.00mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 3.00mm ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SMLLX15SRCTR,67-1660 -1R,67-1660-2R,67-16 60-1,67-1660-2,67-16 60-6 Base Product Number: SML-LX15
Request a Quote Datasheet
Description
Win Source Part Number: 1241848-SML-LX15SRC- TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.00mm Package / Case: TO-236, SC-59, SOT-23-3 variant, 3-SMD Supplier Device Package: SOT-23 Dimension: 3.00mm L x 3.00mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 3.00mm ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SMLLX15SRCTR,67-1660 -1R,67-1660-2R,67-16 60-1,67-1660-2,67-16 60-6 Base Product Number: SML-LX15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241848-SML-LX15SRC-TR
Optoelectronics - LED Indication - Discrete 1241848-SML-LX15SRC-TR
Win Source Part Number: 1241848-SML-LX15SRC- TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.00mm Package / Case: TO-236, SC-59, SOT-23-3 variant, 3-SMD Supplier Device Package: SOT-23 Dimension: 3.00mm L x 3.00mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 3.00mm ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SMLLX15SRCTR,67-1660 -1R,67-1660-2R,67-16 60-1,67-1660-2,67-16 60-6 Base Product Number: SML-LX15

Win Source Part Number: 1241848-SML-LX15SRC-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 20mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 1.00mm
Package / Case: TO-236, SC-59, SOT-23-3 variant, 3-SMD
Supplier Device Package: SOT-23
Dimension: 3.00mm L x 3.00mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 3.00mm
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SMLLX15SRCTR,67-1660-1R,67-1660-2R,67-1660-1,67-1660-2,67-1660-6
Base Product Number: SML-LX15

Buy Now Datasheet
LED Indication - Discrete - 67-1660-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1660-1-ND
LED Indication - Discrete 67-1660-1-ND
Red LED Indication - Discrete 1.7V TO-236, SC-59, SOT-23-3 variant, 3-SMD

Red LED Indication - Discrete 1.7V TO-236, SC-59, SOT-23-3 variant, 3-SMD

Buy Now Datasheet
LED Indication - Discrete - 67-1660-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1660-6-ND
LED Indication - Discrete 67-1660-6-ND
Red LED Indication - Discrete 1.7V TO-236, SC-59, SOT-23-3 variant, 3-SMD

Red LED Indication - Discrete 1.7V TO-236, SC-59, SOT-23-3 variant, 3-SMD

Buy Now Datasheet
LED Indication - Discrete - 67-1660-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1660-2-ND
LED Indication - Discrete 67-1660-2-ND
Red LED Indication - Discrete 1.7V TO-236, SC-59, SOT-23-3 variant, 3-SMD

Red LED Indication - Discrete 1.7V TO-236, SC-59, SOT-23-3 variant, 3-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241848-SML-LX15SRC-TR 67-1660-1-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Red; Red Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 140 degrees 140 degrees
Forward Voltage 1.7 volts 1.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
High Power LEDs - MTG7-001I-XQB00-WW-BXE7 - Marktech Optoelectronics
Specs
LED Package: Star Board with 1 LED
LED Type White
Viewing Angle 140 degrees
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details